The THS4130 is a fully differential input/output amplifier with a power-down pin, designed for single-ended to differential conversion, differential ADC driving, and medical ultrasound applications. It operates from a single supply of 5 V to 30 V with a quiescent current of 860 µA in shutdown mode. The device has a bandwidth of 170 MHz, a slew rate of 51 V/µs, and a gain bandwidth product of 215 MHz, with a voltage noise of 1.25 nV/√Hz and a 1/f noise corner at 350 Hz. It is available in an HVSSOP-8 package with a thermal pad, and is characterized for operation from -40°C to +85°C. The THS4130IDGNRG4 variant is RoHS compliant with a Level-2-260C-1 YEAR MSL rating.
Fully Differential Input/Output Low Noise Amplifier With Shutdown 8-MSOP-PowerPAD -40 to 85
Differential Amplifier 1 Circuit Differential 8-HVSSOP
150MHz Diff Op Amp, 85mA, 15V, HVSSOP Product overview: THS4130IDGNRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 85mA, 15V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 150MHz, 85mA, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4130IDGNRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1267121-THS4130IDGNR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Number of Circuits: 1
Mounting: SMD
Output Type: Differential
-3db Bandwidth: 150MHz
Amplifier Type: Differential
Current - Input Bias: 2μA
Voltage - Input Offset: 200μV
Family Name: THS4130
Categories: Integrated Circuits (ICs)
Operating Supply Current: 12.3mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-MSOP-PowerPad
Output Current per Channel: 85mA
SR - Slew Rate: 52 V/μs
GBP - Gain Bandwidth Product: 225MHz
Dual Supply Voltage (±): 4 V ~ 33 V, ±2 V ~ 16.5 V
Alternative Parts (Cross-Reference): AD8390ACPZ; AD8390ARCZ-REEL; AD8390ACP-REEL7;
Introduction Date: July 01, 2004
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
IC OPAMP DIFF 1 CIRCUIT 8HVSSOP
IC OPAMP DIFF 1 CIRCUIT 8HVSSOP
Differential Amplifier 1 Circuit Differential 8-HVSSOP
Differential Amplifiers Fully Differential I/O Low Noise
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4130IDGNRG4 | THS4130IDGNRG4-ND | 687-THS4130IDGNRG4 | 1267121-THS4130IDGNRG4 | THS4130IDGNRG4 | THS4130IDGNRG4 | THS4130IDGNRG4 | THS4130IDGNRG4 |
| Product Name | THS4130 Fully Differential Input/Output Low Noise Amplifier With Shutdown | Instrumentation, Op Amps, Buffer Amps | 150MHz 85mA 15V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4130IDGNRG4 | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Differential Amplifiers |
| Standards and Certifications | RoHS | |||||||
| Package Type | MSOP-PowerPAD,SOIC,VSSOP | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | Tape and Reel | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | ||||
| Source Current (IS) | 12.3 milliamps | 12.3 milliamps | 12.3 milliamps | 12.3 milliamps | ||||
| Slew Rate | 52 V/µs | 52 V/µs | 52 V/µs | 5.20E-5 V/µs | 52 V/µs | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |