Texas Instruments Dual 150MHz 225MHz 15V Operational Amplifier IC THS4130IDGKRG4

Description
150MHz Diff Op Amp, 225MHz GBW, 85dB CMRR, 15V Dual, VSSOP Product overview: THS4130IDGKRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 150MHz, 225MHz, 15V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 150MHz, 225MHz, 15V, Operational Amplifier IC, Special Purpose Amplifiers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-THS4130IDGKRG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
150MHz Diff Op Amp, 225MHz GBW, 85dB CMRR, 15V Dual, VSSOP Product overview: THS4130IDGKRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 150MHz, 225MHz, 15V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 150MHz, 225MHz, 15V, Operational Amplifier IC, Special Purpose Amplifiers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-THS4130IDGKRG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 150MHz 225MHz 15V Operational Amplifier IC
771-THS4130IDGKRG4
Dual 150MHz 225MHz 15V Operational Amplifier IC 771-THS4130IDGKRG4
150MHz Diff Op Amp, 225MHz GBW, 85dB CMRR, 15V Dual, VSSOP Product overview: THS4130IDGKRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 150MHz, 225MHz, 15V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 150MHz, 225MHz, 15V, Operational Amplifier IC, Special Purpose Amplifiers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-THS4130IDGKRG4 can be used for catalog matching and distributor lookup.

150MHz Diff Op Amp, 225MHz GBW, 85dB CMRR, 15V Dual, VSSOP Product overview: THS4130IDGKRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 150MHz, 225MHz, 15V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 150MHz, 225MHz, 15V, Operational Amplifier IC, Special Purpose Amplifiers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-THS4130IDGKRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4130IDGKRG4 - 1267119-THS4130IDGKRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4130IDGKRG4
1267119-THS4130IDGKRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4130IDGKRG4 1267119-THS4130IDGKRG4
Manufacturer: Texas Instruments Win Source Part Number: 1267119-THS4130IDGKR G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1267119-THS4130IDGKRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now
IC OPAMP DIFF 225MHZ SGL 8MSOP - 815-THS4130IDGKRG4 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP DIFF 225MHZ SGL 8MSOP
815-THS4130IDGKRG4
IC OPAMP DIFF 225MHZ SGL 8MSOP 815-THS4130IDGKRG4
IC OPAMP DIFF 225MHZ SGL 8MSOP

IC OPAMP DIFF 225MHZ SGL 8MSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number 771-THS4130IDGKRG4 1267119-THS4130IDGKRG4 815-THS4130IDGKRG4
Product Name Dual 150MHz 225MHz 15V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4130IDGKRG4 IC OPAMP DIFF 225MHZ SGL 8MSOP
Standards RoHS
Supply Voltage (VS) 15 volts
Slew Rate 52 V/µs
Bandwidth 225 MHz
Unlock Full Specs
to access all available technical data