Texas Instruments THS4120 3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier w/Shutdown THS4120ID

Description
3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier w/Shutdown 8-SOIC -40 to 85
Request a Quote
Description
3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier w/Shutdown 8-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The THS4120 is a fully differential CMOS amplifier designed for high-speed applications, featuring a 100 MHz -3 dB bandwidth and a slew rate of 50 V/µs. It operates with a single supply voltage of 3.3 V and is capable of delivering a total harmonic distortion of -75 dB at 1 MHz, making it suitable for applications requiring high fidelity. The amplifier has a low input-referred noise of 5.4 nV/,àöHz at 10 kHz, which contributes to its performance in noise-sensitive environments. The device supports differential input and output, enhancing common-mode noise rejection. It is available in an 8-SOIC package and is rated for operation over a temperature range of -40°C to 85°C. The THS4120 also includes a shutdown feature, allowing for power management in various applications.

Datasheet Summary
Powered by GS/AI

The THS4120 is a fully differential CMOS amplifier designed for high-speed applications, featuring a 100 MHz -3 dB bandwidth and a slew rate of 50 V/µs. It operates with a single supply voltage of 3.3 V and is capable of delivering a total harmonic distortion of -75 dB at 1 MHz, making it suitable for applications requiring high fidelity. The amplifier has a low input-referred noise of 5.4 nV/,àöHz at 10 kHz, which contributes to its performance in noise-sensitive environments. The device supports differential input and output, enhancing common-mode noise rejection. It is available in an 8-SOIC package and is rated for operation over a temperature range of -40°C to 85°C. The THS4120 also includes a shutdown feature, allowing for power management in various applications.

Suppliers

Company
Product
Description
Supplier Links
THS4120 3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier w/Shutdown - THS4120ID - Texas Instruments
Dallas, TX, United States
THS4120 3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier w/Shutdown
THS4120ID
THS4120 3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier w/Shutdown THS4120ID
3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier w/Shutdown 8-SOIC -40 to 85

3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier w/Shutdown 8-SOIC -40 to 85

Buy Now Datasheet
 - THS4120ID - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 8000uV Offset-Max, 100MHz Band Width, CMOS, PDSO8

Operational Amplifier, 1 Func, 8000uV Offset-Max, 100MHz Band Width, CMOS, PDSO8

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-11983-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-11983-5-ND
Instrumentation, Op Amps, Buffer Amps 296-11983-5-ND
Differential Amplifier 1 Circuit Differential 8-SOIC

Differential Amplifier 1 Circuit Differential 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4120ID - 1267109-THS4120ID - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4120ID
1267109-THS4120ID
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4120ID 1267109-THS4120ID
Manufacturer: Texas Instruments Win Source Part Number: 1267109-THS4120ID Packaging: Tube Mounting Style: SMD Output Type: Differential -3db Bandwidth: 100MHz Supply Current: 11mA Amplifier Type: Differential Slew Rate: 55V/μs Current - Input Bias: 1.2pA Voltage - Input Offset: 3mV Current - Output / Channel: 100mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Family Part Number: THS4120 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 3V ~ 3.5V, ±1.5V ~ 1.75V

Manufacturer: Texas Instruments
Win Source Part Number: 1267109-THS4120ID
Packaging: Tube
Mounting Style: SMD
Output Type: Differential
-3db Bandwidth: 100MHz
Supply Current: 11mA
Amplifier Type: Differential
Slew Rate: 55V/μs
Current - Input Bias: 1.2pA
Voltage - Input Offset: 3mV
Current - Output / Channel: 100mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: THS4120
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 3V ~ 3.5V, ±1.5V ~ 1.75V

Buy Now
Singapore, Singapore
100MHz 3.3V 55V SOIC Operational Amplifier IC
687-THS4120ID
100MHz 3.3V 55V SOIC Operational Amplifier IC 687-THS4120ID
100MHz Diff CMOS Op Amp, 3.3V, 55V/µs, 64dB CMRR, 8-SOIC Product overview: THS4120ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 3.3V, 55V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100MHz, 3.3V, 55V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4120ID can be used for catalog matching and distributor lookup.

100MHz Diff CMOS Op Amp, 3.3V, 55V/µs, 64dB CMRR, 8-SOIC Product overview: THS4120ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 3.3V, 55V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100MHz, 3.3V, 55V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4120ID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - THS4120ID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS4120ID
Instrumentation, OP Amps, Buffer Amps THS4120ID
Differential Amplifier 1 Circuit Differential 8-SOIC

Differential Amplifier 1 Circuit Differential 8-SOIC

Buy Now
TEXAS INSTRUMENTS - THS4120ID - IC, DIFF AMP, 100MHZ, 55V/ uS, SOIC-8 - 815-THS4120ID - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS - THS4120ID - IC, DIFF AMP, 100MHZ, 55V/ uS, SOIC-8
815-THS4120ID
TEXAS INSTRUMENTS - THS4120ID - IC, DIFF AMP, 100MHZ, 55V/ uS, SOIC-8 815-THS4120ID
TEXAS INSTRUMENTS - THS4120ID - IC, DIFF AMP, 100MHZ, 55V/ uS, SOIC-8

TEXAS INSTRUMENTS - THS4120ID - IC, DIFF AMP, 100MHZ, 55V/ uS, SOIC-8

Supplier's Site
Sheung Wan, Hong Kong
Differential Amplifiers
THS4120ID
Differential Amplifiers THS4120ID
Differential Amplifiers Fully Differential CMOS

Differential Amplifiers Fully Differential CMOS

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - THS4120ID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS4120ID
Integrated Circuits (ICs) - Linear - Amplifiers THS4120ID
IC OPAMP DIFF 1 CIRCUIT 8SOIC

IC OPAMP DIFF 1 CIRCUIT 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers
Product Number THS4120ID THS4120ID 296-11983-5-ND 1267109-THS4120ID 687-THS4120ID THS4120ID 815-THS4120ID THS4120ID THS4120ID
Product Name THS4120 3.3 V, 100 MHz, 43 V/us, Fully Differential CMOS Amplifier w/Shutdown Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4120ID 100MHz 3.3V 55V SOIC Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps TEXAS INSTRUMENTS - THS4120ID - IC, DIFF AMP, 100MHZ, 55V/ uS, SOIC-8 Differential Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
Standards and Certifications RoHS
Package Type SOIC,MSOP-PowerPAD,VSSOP SOIC; SOIC8 SOIC; "8-SOIC (0.154"", 3.90mm Width)" Rail/Tube SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154, 3.90mm Width) Surface Mount
Standards RoHS RoHS RoHS
Life Cycle Stage Active Active Active
Source Current (IS) 11 milliamps 11 milliamps 11 milliamps 11 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Operational Amplifier IC - 687-CLC5632IM - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 290 V/µs
Bandwidth 130 MHz
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
BUF11705 22-V Supply, 10+1 Channel Gamma Correction Buffer - BUF11705AIPWPR - Texas Instruments
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 7 to 22 volts
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
6 suppliers
LM2903 Dual Differential Comparator - LM2903DRE4 - Texas Instruments
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 2 to 30 volts
VOS 7 millivolts
View Details
5 suppliers
Operational Amplifier IC - 687-CLC401AJE-TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1200 V/µs
Bandwidth 150 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers