20-W Stereo I2S Audio Power Amplifier with Speaker EQ and DRC 48-HTQFP 0 to 85
Amplifier IC 2-Channel (Stereo) Class D 48-HTQFP (7x7)
Amplifier IC 2-Channel (Stereo) Class D 48-HTQFP (7x7)
Amplifier IC 2-Channel (Stereo) Class D 48-HTQFP (7x7)
20-W Open-Loop Stereo Digital Input Class-D Audio Amplifier with Speaker EQ and DRC 48-HTQFP 0 to 0 Product overview: TAS5707PHPR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5707PHPR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 031879-TAS5707PHPR
Packaging: Reel - TR
Type: Class D
Features: Depop, Digital Inputs, I2C, I2S, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 20.6W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TA)
Case / Package: 48-HTQFP (7x7)
Dimension: 48-TQFP Exposed Pad
Supply Voltage - Operating: 8 V to 24 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
双声道 20.6Wx2@8Ω HTQFP-48(7x7) Audio Power OpAmps ROHS
Audio Amplifiers 20W Stereo I2S Audio Power Amp
IC AMP CLSS D STER 20.6W 48HTQFP
IC AMP CLSS D STER 20.6W 48HTQFP
Amplifier IC 2-Channel (Stereo) Class D 48-HTQFP (7x7)
IC AMP CLSS D STER 20.6W 48HTQFP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Power Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TAS5707PHPR | 296-23921-2-ND | 742-TAS5707PHPR | 031879-TAS5707PHPR | TAS5707PHPR | TAS5707PHPR | TAS5707PHPR | TAS5707PHPR | TAS5707PHPR | TAS5707PHPR |
| Product Name | TAS5707 20-W Stereo I2S Audio Power Amplifier with Speaker EQ and DRC | Audio Amplifiers | Audio Amplifier | Linear - Linear - Amplifiers - Audio - TAS5707PHPR | Operational Amplifier/Comparator >> Audio Power OpAmps | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 3 to 3.6 volts | 8 to 24 volts | 8 to 24 volts | 8 to 24 volts | 8 to 24 volts | 24 to 8 volts | ||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Package Type | HTQFP | 48-PowerTQFP | Tape and Reel | QFP; 48-HTQFP (7x7) | QFP | Surface Mount | QFP; 48-PowerTQFP | 48-PowerTQFP | ||
| Features | Thermal Shutdown Protection |