PWM input 300W Stereo class D amplifier with integrated feedback 64-HTQFP 0 to 70
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 64-HTQFP (14x14)
300-W stereo, 400-W mono, 25- to 52.5-V supply, PWM input Class-D audio amplifier 64-HTQFP 0 to 70 Product overview: TAS5631BPHDR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TAS5631BPHDR can be used for catalog matching and distributor lookup.
IC AMP D MONO/STER 600W 64HTQFP
IC AMP D MONO/STER 600W 64HTQFP
单声道 HTQFP-64(14x14) Audio Power OpAmps ROHS
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 64-HTQFP (14x14)
Audio Amplifiers PWM input 300W Stereo class D amp
IC AMP D MONO/STER 600W 64HTQFP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | PWM Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Power Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TAS5631BPHDR | 296-28438-2-ND | 742-TAS5631BPHDR | TAS5631BPHDR | TAS5631BPHDR | TAS5631BPHDR | TAS5631BPHDR | TAS5631BPHDR | TAS5631BPHDR |
| Product Name | TAS5631B PWM input 300W Stereo class D amplifier with integrated feedback | Audio Amplifiers | Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifier/Comparator >> Audio Power OpAmps | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Standards and Certifications | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 10.8 to 13.2 volts | 25 to 52.5 volts | 52.5 to 25 volts | 25 to 52.5 volts | 25 to 52.5 volts | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | HSSOP,HTQFP | 64-TQFP Exposed Pad | Tape and Reel | Surface Mount | 64-TQFP Exposed Pad | QFP | QFP; 64-TQFP Exposed Pad | ||
| Features | Thermal Shutdown Protection |