Digital Input 2.8 W Class-D Audio With Class-D Boost And Speaker Sense. 30-DSBGA -40 to 85
Audio Amplifiers Digital Input 2.8W Class-D Audio
Amplifier IC 1-Channel (Mono) Class D, Class G 30-DSBGA
TAS2553 - 2.8W Digital/Analog Input Smart Amp with I/V Sense Speaker Protection and Integ. 7.5V Class-G Boost
Manufacturer: Texas Instruments
Win Source Part Number: 1105442-TAS2553YFFR
Packaging: Reel - TR
Type: Class D, Class G
Features: Short-Circuit and Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 2.8W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 30-DSBGA
Dimension: 30-UFBGA, DSBGA
Supply Voltage - Operating: 1.65 V to 1.95 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
IC AMP D/G MONO 2.8W 30DSBGA
Amplifier IC 1-Channel (Mono) Class D, Class G 30-DSBGA
Amplifier IC 1-Channel (Mono) Class D, Class G 30-DSBGA
Amplifier IC 1-Channel (Mono) Class D, Class G 30-DSBGA
IC AMP D/G MONO 2.8W 30DSBGA
Texas Instruments | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | DigiKey | Lingto Electronic Limited | |
---|---|---|---|---|---|---|---|---|
Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
Product Number | TAS2553YFFR | TAS2553YFFR | TAS2553YFFR | TAS2553YFFR | 1105442-TAS2553YFFR | TAS2553YFFR | 296-40555-2-ND | TAS2553YFFR |
Product Name | TAS2553 Digital Input 2.8 W Class-D Audio With Class-D Boost And Speaker Sense. | Audio Amplifiers | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TAS2553YFFR | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | |
RoHS Compliant | RoHS | RoHS | ||||||
Supply Voltage (VS) | 2.7 to 5.5 volts | 1.65 to 1.95 volts | 1.65 to 1.95 volts | 1.95 to 1.65 volts | 1.65 to 1.95 volts | |||
Output Power | 4 watts | 2.8 watts | 2.8 watts | 2.8 watts | 2.8 watts | |||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
Package Type | DSBGA | 30-UFBGA, DSBGA | DSBGA30 | 30-DSBGA | 30-UFBGA, DSBGA | 30-UFBGA, DSBGA |