1 Watt Audio Power Amplifier 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 130876-LM4889MAX/NOP
Packaging: Reel - TR
Type: Class AB
Features: Depop, Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2.2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
IC AMP CLASS AB MONO 1W 8SOIC
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
Audio Amplifiers 1 Watt Audio Power Amplifier 8-SOIC -40 to 85
IC AMP CLASS AB MONO 1W 8SOIC
Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
---|---|---|---|---|---|---|---|
Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
Product Number | LM4889MAX/NOPB | 130876-LM4889MAX/NOPB | LM4889MAX/NOPB | LM4889MAX/NOPB | 296-38131-6-ND | LM4889MAX/NOPB | LM4889MAX/NOPB |
Product Name | LM4889 1 Watt Audio Power Amplifier | Linear - Linear - Amplifiers - Audio - LM4889MAX/NOPB | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
RoHS Compliant | RoHS | RoHS | |||||
Supply Voltage (VS) | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 5.5 to 2.2 volts | 2.2 to 5.5 volts | 2.2 to 5.5 volts | ||
Output Power | 1.2 watts | 1 watts | 1 watts | 1 watts | 1 watts | ||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
Package Type | SOIC,VSSOP | SOIC; 8-SOIC | 8-SOIC (0.154, 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154", 3.90mm Width) |