Texas Instruments Programmable Timers and Oscillators SN74S124NG4

Description
VCO (Dual) IC 1Hz ~ 60MHz 16-PDIP
Description
VCO (Dual) IC 1Hz ~ 60MHz 16-PDIP
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - SN74S124NG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
SN74S124NG4
Programmable Timers and Oscillators SN74S124NG4
VCO (Dual) IC 1Hz ~ 60MHz 16-PDIP

VCO (Dual) IC 1Hz ~ 60MHz 16-PDIP

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - SN74S124NG4 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
SN74S124NG4
Clock/Timing - Programmable Timers and Oscillators SN74S124NG4
IC OSC DUAL VCO 60MHZ 16-DIP

IC OSC DUAL VCO 60MHZ 16-DIP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators
Product Number SN74S124NG4 SN74S124NG4
Product Name Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type VCO; VCO (Dual)
Package / Form Factor 16-DIP (0.300\", 7.62mm) Through Hole
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details
100.000 kHz Low Power Clock Oscillator - OM-0100-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Oscillators - 863-510ABA74M2500AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers