Enhanced Product Dual Retriggerable Monostable Multivibrators 16-TSSOP -40 to 125
Monostable Multivibrator 10.5ns 16-TSSOP
Monostable Multivibrator 10.5ns 16-TSSOP
Monostable Multivibrator 10.5ns 16-TSSOP
IC MULTIVIBRATOR 10.5NS 16TSSOP
Monostable Multivibrator 10.5 ns 16-TSSOP
IC MULTIVIBRATOR 10.5NS 16TSSOP
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators |
| Product Number | SN74LV123ATPWREP | 296-22308-1-ND | SN74LV123ATPWREP | SN74LV123ATPWREP | SN74LV123ATPWREP |
| Product Name | SN74LV123A-EP Enhanced Product Dual Retriggerable Monostable Multivibrators | Multivibrators | Logic - Multivibrators | Multivibrators | Integrated Circuits (ICs) - Logic - Multivibrators |
| Type | Retriggerable | Non-Retriggerable | |||
| Supply Voltage | 3.3V; 5V; 2 | 2 V ~ 5.5 V | |||
| Package Type | Other; TSSOP | TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP | |
| Logic Family | LV-A |