SN74LS628NSR -- CLOCK/TIMING - PROGRAMMABLE TIMERS AND OSCILLATORS
Texas Instruments
Clock/Timing - Programmable Timers and Oscillators
SN74LS628NSR
Description
IC OSC VCO 20MHZ 14SO
-
Lingto Electronic Limited
-
Quarktwin Technology Ltd.
Datasheet
Description
IC OSC VCO 20MHZ 14SO
Datasheet
Suppliers
Clock/Timing - Programmable Timers and Oscillators
SN74LS628NSR
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Oscillators |
Oscillators |
|
Product Number
|
SN74LS628NSR |
SN74LS628NSR |
|
Product Name
|
Clock/Timing - Programmable Timers and Oscillators |
Programmable Timers and Oscillators |
|
Package / Form Factor
|
Surface Mount; Surface Mount
|
Surface Mount; 14-SOIC (0.209\", 5.30mm Width)
|
|
Frequency
|
20 MHz
|
20 MHz
|
|
Operating Temperature
|
0 to 70 C (32 to 158 F)
|
0 to 70 C (32 to 158 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Oscillator Type
VCO; VCO
Frequency
10 to 1000 MHz
View Details
2 suppliers
Oscillator Type
Clock
Package / Form Factor
Smd
Features / Standards
RoHS
View Details
Crane Aerospace & Electronics
Frequency
6000 to 11500 MHz
Output Power
16 dBm
View Details