Quadruple Bilateral Analog Switches 14-TSSOP -40 to 85
4 Circuit IC Switch 1:1 30Ohm (Typ) 14-TSSOP
Standard logic ICs using CMOS technology to achieve operating speeds similar to LSTTL with the low power consumption of CMOS integrated circuits. The 74HC4000 logic family is functionally and pin-compatible with the standard LS logic family, and all devices have the ability to drive 10 LSTTL loads.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Configuration = Quad SPST
Package Type = TSSOP
Mounting Type = Surface Mount
Typical Single Supply Voltage = 5 V
Switch Type = Analogue
Pin Count = 14
Power Supply Type = Single
Input Signal Type = Single Ended
Output Signal Type = Single Ended
Minimum Operating Temperature = -40 °C
Standard logic ICs using CMOS technology to achieve operating speeds similar to LSTTL with the low power consumption of CMOS integrated circuits. The 74HC4000 logic family is functionally and pin-compatible with the standard LS logic family, and all devices have the ability to drive 10 LSTTL loads.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Configuration = Quad SPST
Package Type = TSSOP
Mounting Type = Surface Mount
Typical Single Supply Voltage = 5 V
Switch Type = Analogue
Pin Count = 14
Power Supply Type = Single
Input Signal Type = Single Ended
Output Signal Type = Single Ended
Minimum Operating Temperature = -40 °C
Delivery on production packaging - Tube. This product is non-returnable.
High Speed CMOS Quad Switches 14P TSSOP - Interface ICs - Multiplexer Switch ICs
Manufacturer: Texas Instruments
Win Source Part Number: 081207-SN74HC4066PW
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPST - NO
-3db Bandwidth: 30MHz
Crosstalk: -45dB @ 1MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 30 Ohm (Typ)
Case / Package: 14-TSSOP
Single Supply Voltage (V+): 2 V to 6 V
Max Switch Time (Ton,Toff): 31ns, 34ns
Channel Capacitance(CS off, CD off): 0.5pF, 9pF
Max Leakage Current (IS off): 100nA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
SN74HC4066 Quadruple Bilateral Analog Switches
4 Circuit IC Switch 1:1 30Ohm (Typ) 14-TSSOP
IC SWITCH QUAD 1X1 14TSSOP
Texas Instruments | Quarktwin Technology Ltd. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Rochester Electronics | DigiKey | Lingto Electronic Limited | |
---|---|---|---|---|---|---|---|---|
Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Switches | IC Analog Switches | IC Analog Multiplexers |
Product Number | SN74HC4066PW | SN74HC4066PW | 6622738 | 1455772 | 081207-SN74HC4066PW | SN74HC4066PW | 296-26481-5-ND | SN74HC4066PW |
Product Name | SN74HC4066 Quadruple Bilateral Analog Switches | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - SN74HC4066PW | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | |||
Standards and Certifications | RoHS | RoHS | RoHS | |||||
Switch Type | 4 X SPST (NO) | SPST; 1:1 | ||||||
Supply Voltage (VS) | 2 to 5.5 volts | 5 volts | 2 to 6 volts | 2 to 6 volts | ||||
Ron | 50 ohms | 30 ohms | 30 ohms | |||||
Min Operating Current | 0.0200 mA |