Texas Instruments SN74F283 4-Bit Binary Full Adders With Fast Carry SN74F283N

Description
4-Bit Binary Full Adders With Fast Carry 16-PDIP 0 to 70
Request a Quote
Description
4-Bit Binary Full Adders With Fast Carry 16-PDIP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74F283N is a 4-bit binary full adder designed by Texas Instruments, capable of performing the addition of two 4-bit binary words. It features full internal look-ahead carry generation, allowing for a carry output (C4) to be produced in approximately 5.7 ns, which enhances performance compared to traditional ripple-carry adders. The device supports both active-high and active-low logic levels, making it versatile for various applications. It is available in multiple package options, including a 16-pin PDIP, and is characterized for operation within a temperature range of 0°C to 70°C. The SN74F283N is suitable for applications requiring efficient binary addition with fast carry capabilities.

Datasheet Summary
Powered by GS/AI

The SN74F283N is a 4-bit binary full adder designed by Texas Instruments, capable of performing the addition of two 4-bit binary words. It features full internal look-ahead carry generation, allowing for a carry output (C4) to be produced in approximately 5.7 ns, which enhances performance compared to traditional ripple-carry adders. The device supports both active-high and active-low logic levels, making it versatile for various applications. It is available in multiple package options, including a 16-pin PDIP, and is characterized for operation within a temperature range of 0°C to 70°C. The SN74F283N is suitable for applications requiring efficient binary addition with fast carry capabilities.

Suppliers

Company
Product
Description
Supplier Links
SN74F283 4-Bit Binary Full Adders With Fast Carry - SN74F283N - Texas Instruments
Dallas, TX, United States
SN74F283 4-Bit Binary Full Adders With Fast Carry
SN74F283N
SN74F283 4-Bit Binary Full Adders With Fast Carry SN74F283N
4-Bit Binary Full Adders With Fast Carry 16-PDIP 0 to 70

4-Bit Binary Full Adders With Fast Carry 16-PDIP 0 to 70

Buy Now Datasheet
 - SN74F283N - Rochester Electronics
Newburyport, MA, United States
Adder/Subtractor, F/FAST Series, 4-Bit, True Output, TTL, PDIP16

Adder/Subtractor, F/FAST Series, 4-Bit, True Output, TTL, PDIP16

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics
Product Category Logic Adders Logic Adders
Product Number SN74F283N SN74F283N
Product Name SN74F283 4-Bit Binary Full Adders With Fast Carry
Basic Type Full Adder
Function Binary
Supply Voltage 5.5
Package Type Other; PDIP,SO,SOIC DIP; PDIP; Other; PDIP16
Unlock Full Specs
to access all available technical data

Similar Products

SN54F283 4-Bit Binary Full Adders With Fast Carry - JM38510/34201BFA - Texas Instruments
Specs
Basic Type Full Adder
Function Binary
Supply Voltage 5.5
View Details
SN54LS283 4-Bit Binary Full Adders With Fast Carry - JM38510/31202BFA - Texas Instruments
Specs
Basic Type Full Adder
Function Binary
Supply Voltage 5.25
View Details
 - DM54LS283W/883 - Rochester Electronics
Texas Instruments
Specs
Package Type Other; FL16
Logic Family TTL
View Details
CD74AC283 4-Bit Binary Full Adder with Fast Carry - CD74AC283M96 - Texas Instruments
Specs
Basic Type Full Adder
Function Binary
Supply Voltage 1.5V; 5.5
View Details