Texas Instruments SN74AS161 Synchronous 4-Bit Binary Counters SN74AS161N

Description
Synchronous 4-Bit Binary Counters 16-PDIP 0 to 70
Request a Quote Datasheet
Description
Synchronous 4-Bit Binary Counters 16-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AS161 Synchronous 4-Bit Binary Counters - SN74AS161N - Texas Instruments
Dallas, TX, United States
SN74AS161 Synchronous 4-Bit Binary Counters
SN74AS161N
SN74AS161 Synchronous 4-Bit Binary Counters SN74AS161N
Synchronous 4-Bit Binary Counters 16-PDIP 0 to 70

Synchronous 4-Bit Binary Counters 16-PDIP 0 to 70

Buy Now Datasheet
Counters, Dividers - 296-6336-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-6336-5-ND
Counters, Dividers 296-6336-5-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Buy Now Datasheet
 - SN74AS161N - Rochester Electronics
Newburyport, MA, United States
SN74AS161N - Synchronous 4-Bit Deacde and Binary Counters

SN74AS161N - Synchronous 4-Bit Deacde and Binary Counters

Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - SN74AS161N - 1253973-SN74AS161N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74AS161N
1253973-SN74AS161N
Logic - Logic - Counters, Dividers - SN74AS161N 1253973-SN74AS161N
Manufacturer: Texas Instruments Win Source Part Number: 1253973-SN74AS161N Packaging: Tube Mounting Style: Through Hole Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 40MHz Categories: Integrated Circuits Supplier Device Package: 16-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: 74AS161 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1253973-SN74AS161N
Packaging: Tube
Mounting Style: Through Hole
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 40MHz
Categories: Integrated Circuits
Supplier Device Package: 16-PDIP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-DIP
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: 74AS161
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74AS161N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74AS161N
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74AS161N
IC BINARY COUNTER 4-BIT 16DIP

IC BINARY COUNTER 4-BIT 16DIP

Supplier's Site
Counters, Dividers - SN74AS161N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74AS161N
Counters, Dividers SN74AS161N
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74AS161N 296-6336-5-ND SN74AS161N 1253973-SN74AS161N SN74AS161N SN74AS161N
Product Name SN74AS161 Synchronous 4-Bit Binary Counters Counters, Dividers Logic - Logic - Counters, Dividers - SN74AS161N Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Counter Category Synchronous Synchronous; Asynchronous Synchronous
Supply Voltage 5V; 5.5 4.5V ~ 5.5V 4.5 V ~ 5.5 V
Package Type PDIP,SO,SOIC DIP; "16-DIP (0.300"", 7.62mm)" DIP; PDIP; PDIP DIP DIP; 16-DIP (0.300\", 7.62mm)
Logic Family AS
Number of Stages (Bits) 4 bits
Unlock Full Specs
to access all available technical data

Similar Products

 - 93L16FM - Rochester Electronics
Specs
Counter Category Synchronous
Counter Direction UP
Package Type FL16
View Details
3 suppliers
SN74F163A Synchronous 4-Bit Binary Counter - SN74F163AD - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5.5
Package Type PDIP,SO,SOIC,SSOP
View Details
7 suppliers
SN54LS193 Synchronous 4-Bit Up/Down Counters (Dual Clock With Clear) - 7600601FA - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5.25
View Details
3 suppliers
CD74HC4059 High Speed CMOS Logic CMOS Programmable Divide-by-N Counter - CD74HC4059M96 - Texas Instruments
Specs
Features Programmable
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SOIC
View Details
6 suppliers