Texas Instruments SN74ALVC7814 64 x 18 3.3-V asynchronous FIFO memory SN74ALVC7814-40DL

Description
64 x 18 3.3-V asynchronous FIFO memory 56-SSOP 0 to 70
Request a Quote Datasheet
Description
64 x 18 3.3-V asynchronous FIFO memory 56-SSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
SN74ALVC7814 64 x 18 3.3-V asynchronous FIFO memory
SN74ALVC7814-40DL
SN74ALVC7814 64 x 18 3.3-V asynchronous FIFO memory SN74ALVC7814-40DL
64 x 18 3.3-V asynchronous FIFO memory 56-SSOP 0 to 70

64 x 18 3.3-V asynchronous FIFO memory 56-SSOP 0 to 70

Buy Now Datasheet
 - SN74ALVC7814-40DL - Rochester Electronics
Newburyport, MA, United States
SN74ALVC7814 64 x 18 3.3-V asynchronous FIFO memory

SN74ALVC7814 64 x 18 3.3-V asynchronous FIFO memory

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1258837-SN74ALVC7814-40DL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1258837-SN74ALVC7814-40DL
Integrated Circuits (ICs) - Logic - FIFOs Memory 1258837-SN74ALVC7814-40DL
Win Source Part Number: 1258837-SN74ALVC7814 -40DL Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ALVC Package: Tube Standard Package: 20 Mounting: SMD (SMT) Data Rate: 25MHz Function: Asynchronous Memory Size: 1.125K (64 x 18) Access Time: 20ns Current - Supply (Max): 40µA Bus Directional: Uni-Directional Expansion Type: Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Voltage - Supply: 3 V ~ 3.6 V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-5173-5,2156-SN7 4ALVC7814-40DL,-296- 5173-5,296-5173-5,-S N74ALVC7814-40DLR,29 6-5173-5R,TEXTISSN74 ALVC7814-40DL Base Product Number: 74ALVC7814

Win Source Part Number: 1258837-SN74ALVC7814-40DL
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 74ALVC
Package: Tube
Standard Package: 20
Mounting: SMD (SMT)
Data Rate: 25MHz
Function: Asynchronous
Memory Size: 1.125K (64 x 18)
Access Time: 20ns
Current - Supply (Max): 40µA
Bus Directional: Uni-Directional
Expansion Type: Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Voltage - Supply: 3 V ~ 3.6 V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-5173-5,2156-SN74ALVC7814-40DL,-296-5173-5,296-5173-5,-SN74ALVC7814-40DLR,296-5173-5R,TEXTISSN74ALVC7814-40DL
Base Product Number: 74ALVC7814

Buy Now Datasheet
FIFOs Memory - 296-5173-5-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-5173-5-ND
FIFOs Memory 296-5173-5-ND
Asynchronous FIFO 1.125K (64 x 18) Uni-Directional 25MHz 20ns 56-SSOP

Asynchronous FIFO 1.125K (64 x 18) Uni-Directional 25MHz 20ns 56-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ALVC7814-40DL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ALVC7814-40DL
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ALVC7814-40DL
IC FIFO ASYNC 64X18 20NS 56SSOP

IC FIFO ASYNC 64X18 20NS 56SSOP

Supplier's Site
FIFOs Memory - SN74ALVC7814-40DL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ALVC7814-40DL
FIFOs Memory SN74ALVC7814-40DL
Asynchronous FIFO 1.125K (64 x 18) Uni-Directional 25MHz 20ns 56-SSOP

Asynchronous FIFO 1.125K (64 x 18) Uni-Directional 25MHz 20ns 56-SSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SN74ALVC7814-40DL SN74ALVC7814-40DL 1258837-SN74ALVC7814-40DL 296-5173-5-ND SN74ALVC7814-40DL SN74ALVC7814-40DL
Product Name SN74ALVC7814 64 x 18 3.3-V asynchronous FIFO memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Memory Category FIFO FIFO FIFO
Package Type SOP; SSOP; SSOP56 SSOP "56-BSSOP (0.295"", 7.50mm Width)" SSOP SSOP; 56-BSSOP (0.295\", 7.50mm Width)
Data Rate 25 MHz 25 MHz 25 MHz
Access Time 20 ns 20 ns 20 ns 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - PAL16H42AJ/883 - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
SN74ACT7814 64 x 18 asynchronous FIFO memory - SN74ACT7814-40DL - Texas Instruments
Specs
Memory Category FIFO
View Details
5 suppliers
SN74V3690 32768 x 36 Synchronous FIFO Memory - SN74V3690-6PEU - Texas Instruments
Specs
Memory Category FIFO
Package Type LQFP
View Details
7 suppliers