Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC ANALOG CROSSPOINT SWITCHES
TEXAS INSTRUMENTS
SN65LVDS122PWG4 -- SN65LVDS122 2X2 1.5 GBPS LVDS CROSSPOINT SWITCH
Texas Instruments
SN65LVDS122 2X2 1.5 Gbps LVDS Crosspoint Switch
SN65LVDS122PWG4
Description
2X2 1.5 Gbps LVDS Crosspoint Switch 16-TSSOP -40 to 85
Texas Instruments
Done
Request a Quote
Email Supplier
Datasheet
Description
2X2 1.5 Gbps LVDS Crosspoint Switch 16-TSSOP -40 to 85
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Texas Instruments
Dallas, TX, United States
SN65LVDS122 2X2 1.5 Gbps LVDS Crosspoint Switch
SN65LVDS122PWG4
SN65LVDS122 2X2 1.5 Gbps LVDS Crosspoint Switch
SN65LVDS122PWG4
2X2 1.5 Gbps LVDS Crosspoint Switch 16-TSSOP -40 to 85
2X2 1.5 Gbps LVDS Crosspoint Switch 16-TSSOP -40 to 85
Buy Now
Datasheet
Technical Specifications
Texas Instruments
Product Category
IC Analog Crosspoint Switches
Product Number
SN65LVDS122PWG4
Product Name
SN65LVDS122 2X2 1.5 Gbps LVDS Crosspoint Switch
Applications
Catalog
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
DS25CP102 3.125 Gbps 2X2 LVDS Crosspoint Switch w/ TX Pre-Emphasis and RX Equalization
DS25CP102TSQX/NOPB
Specs
Applications
Catalog
Standards and Certifications
RoHS
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
3
suppliers
Texas Instruments
SN65LVCP23 2x2 Crosspoint Switch : LVPECL Outputs
SN65LVCP23PW
Specs
Applications
Catalog
Standards and Certifications
RoHS
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
4
suppliers
Texas Instruments
SN65LVDT250 2.0 Gbps 4x4 Crosspoint Switch
SN65LVDT250DBTR
Specs
Applications
Catalog
Standards and Certifications
RoHS
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
4
suppliers
Texas Instruments
SCAN90CP02 1.5 Gbps 2x2 LVDS Crosspoint Switch with Pre-Emphasis and IEEE 1149.6
SCAN90CP02VY/NOPB
Specs
Applications
Catalog
Standards and Certifications
RoHS
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
4
suppliers