3.125 Gbps 2X2 LVDS Crosspoint Switch w/ TX Pre-Emphasis and RX Equalization 16-WQFN -40 to 85
Crosspoint Switch 1 x 2:2 16-WQFN (4x4)
IC CROSSPOINT SW 1 X 2:2 16WQFN
| Texas Instruments | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Analog Crosspoint Switches | IC Analog Crosspoint Switches | IC Analog Multiplexers |
| Product Number | DS25CP102TSQX/NOPB | DS25CP102TSQX/NOPB-ND | DS25CP102TSQX/NOPB |
| Product Name | DS25CP102 3.125 Gbps 2X2 LVDS Crosspoint Switch w/ TX Pre-Emphasis and RX Equalization | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Applications | Catalog | ||
| Standards and Certifications | RoHS | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |