Texas Instruments Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMC555CTPX/NOPB LMC555CTPX/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 804324-LMC555CTPX/NO PB Packaging: Reel Type: 555 Type, Timer/Oscillator (Single) Mounting Style: SMD Frequency: 3MHz Current - Supply: 150μA Supplier Device Package: 8-μSMD (1.41x1.44) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-UFBGA Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.5V ~ 15V Part Number Series: LMC555
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 804324-LMC555CTPX/NO PB Packaging: Reel Type: 555 Type, Timer/Oscillator (Single) Mounting Style: SMD Frequency: 3MHz Current - Supply: 150μA Supplier Device Package: 8-μSMD (1.41x1.44) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-UFBGA Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.5V ~ 15V Part Number Series: LMC555
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMC555CTPX/NOPB - 804324-LMC555CTPX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMC555CTPX/NOPB
804324-LMC555CTPX/NOPB
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMC555CTPX/NOPB 804324-LMC555CTPX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 804324-LMC555CTPX/NO PB Packaging: Reel Type: 555 Type, Timer/Oscillator (Single) Mounting Style: SMD Frequency: 3MHz Current - Supply: 150μA Supplier Device Package: 8-μSMD (1.41x1.44) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-UFBGA Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.5V ~ 15V Part Number Series: LMC555

Manufacturer: Texas Instruments
Win Source Part Number: 804324-LMC555CTPX/NOPB
Packaging: Reel
Type: 555 Type, Timer/Oscillator (Single)
Mounting Style: SMD
Frequency: 3MHz
Current - Supply: 150μA
Supplier Device Package: 8-μSMD (1.41x1.44)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-UFBGA
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.5V ~ 15V
Part Number Series: LMC555

Buy Now
Programmable Timers and Oscillators - LMC555CTPX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
LMC555CTPX/NOPB
Programmable Timers and Oscillators LMC555CTPX/NOPB
555 Type, Timer/Oscillator (Single) IC 3MHz 8-uSMD (1.41x1.44)

555 Type, Timer/Oscillator (Single) IC 3MHz 8-uSMD (1.41x1.44)

Buy Now
Clock/Timing - Programmable Timers and Oscillators - LMC555CTPX/NOPB - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
LMC555CTPX/NOPB
Clock/Timing - Programmable Timers and Oscillators LMC555CTPX/NOPB
IC OSC SINGLE TIMER 3MHZ 8-USMD

IC OSC SINGLE TIMER 3MHZ 8-USMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators Oscillators
Product Number 804324-LMC555CTPX/NOPB LMC555CTPX/NOPB LMC555CTPX/NOPB
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMC555CTPX/NOPB Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type 555 Type, Timer/Oscillator (Single) 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount Surface Mount; 8-UFBGA Surface Mount; Surface Mount
Frequency 3 MHz 3 MHz 3 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54S124 Dual Voltage-Controlled Oscillators - SNJ54S124J - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
Oscillators - 2195-OCXOWT-BV316MHZ-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Through Hole; 14-DIP Module, 4 Leads
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Oscillator Crystal - 510ACA25M0000BAGR - Richardson RFPD
Specs
Frequency 25 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers