Texas Instruments CD74AC138 3-Line to 8-Line Inverting Decoders/Demultiplexers CD74AC138E

Description
3-Line to 8-Line Inverting Decoders/Demultiplex ers 16-PDIP -55 to 125
Request a Quote Datasheet
Description
3-Line to 8-Line Inverting Decoders/Demultiplex ers 16-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74AC138 3-Line to 8-Line Inverting Decoders/Demultiplexers - CD74AC138E - Texas Instruments
Dallas, TX, United States
CD74AC138 3-Line to 8-Line Inverting Decoders/Demultiplexers
CD74AC138E
CD74AC138 3-Line to 8-Line Inverting Decoders/Demultiplexers CD74AC138E
3-Line to 8-Line Inverting Decoders/Demultiplex ers 16-PDIP -55 to 125

3-Line to 8-Line Inverting Decoders/Demultiplexers 16-PDIP -55 to 125

Buy Now Datasheet
Ic, 74Ac Cmos, 74Ac138, Dip16, 5.5V; Logic Family / Base Number Texas Instruments - 33AH3831 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 74Ac Cmos, 74Ac138, Dip16, 5.5V; Logic Family / Base Number Texas Instruments
33AH3831
Ic, 74Ac Cmos, 74Ac138, Dip16, 5.5V; Logic Family / Base Number Texas Instruments 33AH3831
IC, 74AC CMOS, 74AC138, DIP16, 5.5V; Logic Family / Base Number:74AC138; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Logic RoHS Compliant: Yes

IC, 74AC CMOS, 74AC138, DIP16, 5.5V; Logic Family / Base Number:74AC138; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Logic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number CD74AC138E 33AH3831
Product Name CD74AC138 3-Line to 8-Line Inverting Decoders/Demultiplexers Ic, 74Ac Cmos, 74Ac138, Dip16, 5.5V; Logic Family / Base Number Texas Instruments
Function Decoder/Demultiplexer Decoder
Input Lines 3
Output Lines 8 8; Other; 8Outputs
Supply Voltage 1.5V; 5.5 5.5V
Package Type PDIP,SOIC DIP; DIP
Unlock Full Specs
to access all available technical data

Similar Products

CD74HCT138 High Speed CMOS Logic 3-to-8 Line Decoder/Demultiplexer Inverting and Non-Inverting - CD74HCT138M96 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
3 suppliers
CD4056B CMOS BCD To 7-Segment LCD Decoder/Driver with Strobed-Latch Function - CD4056BEE4 - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 7-Segment
View Details
2 suppliers
Specs
Function Decoder
Input Lines 3
Output Lines 8
View Details
CD74HC154 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer - CD74HC154M96G4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 4
Output Lines 16
View Details
3 suppliers