Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SCAN90CP02SPX

Description
Win Source Part Number: 1256910-SCAN90CP02SP X Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Type: Crosspoint Switch Package: Tape & Reel (TR) Standard Package: 4,500 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 3V ~ 3.6V Package / Case: 28-UFQFN Exposed Pad Supplier Device Package: 28-UQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SCAN90CP02SPX/NOPB Base Product Number: SCAN90 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1256910-SCAN90CP02SP X Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Type: Crosspoint Switch Package: Tape & Reel (TR) Standard Package: 4,500 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 3V ~ 3.6V Package / Case: 28-UFQFN Exposed Pad Supplier Device Package: 28-UQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SCAN90CP02SPX/NOPB Base Product Number: SCAN90 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256910-SCAN90CP02SPX
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256910-SCAN90CP02SPX
Win Source Part Number: 1256910-SCAN90CP02SP X Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Type: Crosspoint Switch Package: Tape & Reel (TR) Standard Package: 4,500 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 3V ~ 3.6V Package / Case: 28-UFQFN Exposed Pad Supplier Device Package: 28-UQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SCAN90CP02SPX/NOPB Base Product Number: SCAN90 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1256910-SCAN90CP02SPX
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Type: Crosspoint Switch
Package: Tape & Reel (TR)
Standard Package: 4,500
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 3V ~ 3.6V
Package / Case: 28-UFQFN Exposed Pad
Supplier Device Package: 28-UQFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SCAN90CP02SPX/NOPB
Base Product Number: SCAN90
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256910-SCAN90CP02SPX
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

 - 5446/BEA - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; CDIP16
View Details
 - 7988897P - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
Single bus switch - 74CBTLV1G125GV-Q1H - Nexperia B.V.
Specs
Supply Voltage +4.6
Features ESD Protection
Package Type SOT753 SOT753
View Details