The SA555 precision timer is a timing circuit capable of astable and monostable operation with a supply range of 5V to 15V, capable of sinking or sourcing up to 200mA from its output. It is offered in an 8-pin SOIC package with an operating temperature range of -40°C to +85°C.
Precision Timer 8-SOIC -40 to 85
Precision timer for -55 to 85C operation 8-SOIC -40 to 85 Product overview: SA555DRE4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-SA555DRE4 can be used for catalog matching and distributor lookup.
555 Type, Timer/Oscillator (Single) IC 100kHz 8-SOIC
Win Source Part Number: 1265327-SA555DRE4
Category: Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators
Type: 555 Type, Timer/Oscillator (Single)
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Frequency: 100kHz
Current - Supply: 10 mA
Voltage - Supply: 4.5V ~ 16V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SA555
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Timers | IC Timers | IC Timers |
| Product Number | SA555DRE4 | 689-SA555DRE4 | SA555DRE4-ND | 1265327-SA555DRE4 |
| Product Name | SA555 Precision Timer | SOIC Clock and Timing IC | Programmable Timers and Oscillators | Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators |
| Package Type | PDIP,SOIC | Tape and Reel | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount; 8-SOIC (0.154", 3.90mm Width) |