Texas Instruments SA555 Precision Timer SA555DG4

Description
Precision Timer 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Precision Timer 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SA555 Precision Timer - SA555DG4 - Texas Instruments
Dallas, TX, United States
SA555 Precision Timer
SA555DG4
SA555 Precision Timer SA555DG4
Precision Timer 8-SOIC -40 to 85

Precision Timer 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
SOIC Clock and Timing IC
689-SA555DG4
SOIC Clock and Timing IC 689-SA555DG4
Precision timer for -55 to 85C operation 8-SOIC -40 to 85 Product overview: SA555DG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-SA555DG4 can be used for catalog matching and distributor lookup.

Precision timer for -55 to 85C operation 8-SOIC -40 to 85 Product overview: SA555DG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-SA555DG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Programmable Timers and Oscillators - SA555DG4-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
SA555DG4-ND
Programmable Timers and Oscillators SA555DG4-ND
555 Type, Timer/Oscillator (Single) IC 100kHz 8-SOIC

555 Type, Timer/Oscillator (Single) IC 100kHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators - 1265325-SA555DG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
1265325-SA555DG4
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators 1265325-SA555DG4
Win Source Part Number: 1265325-SA555DG4 Category: Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators Type: 555 Type, Timer/Oscillator (Single) Package: Tube Standard Package: 75 Mounting: SMD (SMT) Frequency: 100kHz Current - Supply: 10 mA Voltage - Supply: 4.5V ~ 16V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SA555DG4,TEXTIS SA555DG4 Base Product Number: SA555

Win Source Part Number: 1265325-SA555DG4
Category: Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators
Type: 555 Type, Timer/Oscillator (Single)
Package: Tube
Standard Package: 75
Mounting: SMD (SMT)
Frequency: 100kHz
Current - Supply: 10 mA
Voltage - Supply: 4.5V ~ 16V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SA555DG4,TEXTISSA555DG4
Base Product Number: SA555

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category IC Timers IC Timers IC Timers IC Timers
Product Number SA555DG4 689-SA555DG4 SA555DG4-ND 1265325-SA555DG4
Product Name SA555 Precision Timer SOIC Clock and Timing IC Programmable Timers and Oscillators Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Package Type PDIP,SOIC Rail/Tube Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Surface Mount; 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

BQ4845 RTC IC W NVSRAM Control, Watchdog Timer, uP Reset, Interrupts and Battery Low Warning - BQ4845S-A4TRG4 - Texas Instruments
Specs
Package Type PDIP,SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
NE555 Single Precision Timer - NE555DG4 - Texas Instruments
Specs
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
3 suppliers
SE555 Precision Timer - SE555DR - Texas Instruments
Specs
Package Type PDIP,SOIC
Supply Voltage 4.5 to 18 volts
Frequency 0.1000 MHz
View Details
6 suppliers