Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
NETWORK AND COMMUNICATION CHIPS
TEXAS INSTRUMENTS
RI-ANT-S02C-30 -- RI-ANT-S02C SERIES 2000 STICK ANTENNA 3M CABLE
Texas Instruments
RI-ANT-S02C Series 2000 Stick Antenna 3m cable
RI-ANT-S02C-30
Description
RI-ANT-S02C Series 2000 Stick Antenna 3m cable
Request a Quote
Email Supplier
Datasheet
Description
RI-ANT-S02C Series 2000 Stick Antenna 3m cable
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Texas Instruments
Dallas, TX, United States
RI-ANT-S02C Series 2000 Stick Antenna 3m cable
RI-ANT-S02C-30
RI-ANT-S02C Series 2000 Stick Antenna 3m cable
RI-ANT-S02C-30
RI-ANT-S02C Series 2000 Stick Antenna 3m cable
RI-ANT-S02C Series 2000 Stick Antenna 3m cable
Buy Now
Datasheet
Technical Specifications
Texas Instruments
Product Category
Network and Communication Chips
Product Number
RI-ANT-S02C-30
Product Name
RI-ANT-S02C Series 2000 Stick Antenna 3m cable
Technology
Wi-Fi / WiMAX / Wi-Mesh
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
CC3200MOD SimpleLink Wi-Fi CC3200 Internet-on-a-chip Wireless MCU module
CC3200MODR1M2AMOBR
Specs
Technology
Wi-Fi / WiMAX / Wi-Mesh
# of Tx
17 #
Bias Current
0.8750 mA
View Details
5
suppliers
Texas Instruments
Integrated Circuits (ICs) - Receivers & Transceivers
74LVCH16245ADLR
Specs
Device Type
Receiver; Transceiver
View Details
Texas Instruments
Logic - Buffers, Drivers, Receivers, Transceivers
74AC11240PWR
Specs
Device Type
Transceiver
View Details
Texas Instruments
RF430FRL152H RF430FRL15xH NFC ISO15693 Sensor Transponder
RF430FRL152HCRGER
Specs
Technology
Wi-Fi / WiMAX / Wi-Mesh
Features
RoHS
Operating Frequency
13.56 MHz
View Details
4
suppliers