Texas Instruments CC2543 2.4GHz RF Value Line SoC with 32kB flash, 16 GPIO, I2C, SPI and UART CC2543RHBR

Description
2.4GHz RF Value Line SoC with 32kB flash, 16 GPIO, I2C, SPI and UART 32-VQFN
Request a Quote
Description
2.4GHz RF Value Line SoC with 32kB flash, 16 GPIO, I2C, SPI and UART 32-VQFN
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CC2543RHBR is a 2.4GHz RF System-on-Chip (SoC) designed for low-power wireless applications. It features a single-chip RF transceiver combined with a high-performance 8051 microcontroller, offering data rates of up to 2Mbps. The device includes 32kB of flash memory and 1kB of SRAM, making it suitable for various applications requiring efficient data handling. This SoC supports multiple communication interfaces, including I2C, SPI, and UART, and provides 16 general-purpose I/O pins. It operates within a supply voltage range of 2V to 3.6V and has low power consumption characteristics, with active mode currents of 21.2mA for receiving and 26mA for transmitting at 0dBm output power. The device also features several power-saving modes, allowing it to retain RAM and register states with currents as low as 0.4µA. The CC2543RHBR is packaged in a compact 32-pin QFN format, making it suitable for space-constrained designs. It is particularly well-suited for applications in wireless consumer electronics and human interface devices, such as wireless mice and keyboards. The product is compliant with various global radio frequency regulations, ensuring its applicability in diverse markets.

Datasheet Summary
Powered by GS/AI

The CC2543RHBR is a 2.4GHz RF System-on-Chip (SoC) designed for low-power wireless applications. It features a single-chip RF transceiver combined with a high-performance 8051 microcontroller, offering data rates of up to 2Mbps. The device includes 32kB of flash memory and 1kB of SRAM, making it suitable for various applications requiring efficient data handling. This SoC supports multiple communication interfaces, including I2C, SPI, and UART, and provides 16 general-purpose I/O pins. It operates within a supply voltage range of 2V to 3.6V and has low power consumption characteristics, with active mode currents of 21.2mA for receiving and 26mA for transmitting at 0dBm output power. The device also features several power-saving modes, allowing it to retain RAM and register states with currents as low as 0.4µA. The CC2543RHBR is packaged in a compact 32-pin QFN format, making it suitable for space-constrained designs. It is particularly well-suited for applications in wireless consumer electronics and human interface devices, such as wireless mice and keyboards. The product is compliant with various global radio frequency regulations, ensuring its applicability in diverse markets.

Suppliers

Company
Product
Description
Supplier Links
CC2543 2.4GHz RF Value Line SoC with 32kB flash, 16 GPIO, I2C, SPI and UART - CC2543RHBR - Texas Instruments
Dallas, TX, United States
CC2543 2.4GHz RF Value Line SoC with 32kB flash, 16 GPIO, I2C, SPI and UART
CC2543RHBR
CC2543 2.4GHz RF Value Line SoC with 32kB flash, 16 GPIO, I2C, SPI and UART CC2543RHBR
2.4GHz RF Value Line SoC with 32kB flash, 16 GPIO, I2C, SPI and UART 32-VQFN

2.4GHz RF Value Line SoC with 32kB flash, 16 GPIO, I2C, SPI and UART 32-VQFN

Buy Now Datasheet
RF Transceiver ICs - 296-35579-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-35579-2-ND
RF Transceiver ICs 296-35579-2-ND
IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 32-VFQFN Exposed Pad

IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 32-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 296-35579-6-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-35579-6-ND
RF Transceiver ICs 296-35579-6-ND
IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 32-VFQFN Exposed Pad

IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 32-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - 296-35579-1-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-35579-1-ND
RF Transceiver ICs 296-35579-1-ND
IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 32-VFQFN Exposed Pad

IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 32-VFQFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Other wireless technologies - CC2543RHBR - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Other wireless technologies
CC2543RHBR
Integrated Circuits (ICs) - Other wireless technologies CC2543RHBR
2.4 GHz RF Value Line SoC with 32kB flash, 16 GPIO, I2C, SPI and UART

2.4 GHz RF Value Line SoC with 32kB flash, 16 GPIO, I2C, SPI and UART

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Acme Chip Technology Co., Limited
Product Category Network and Communication Chips Network and Communication Chips Network and Communication Chips
Product Number CC2543RHBR 296-35579-2-ND CC2543RHBR
Product Name CC2543 2.4GHz RF Value Line SoC with 32kB flash, 16 GPIO, I2C, SPI and UART RF Transceiver ICs Integrated Circuits (ICs) - Other wireless technologies
Technology Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Supply Voltage 3.6V; Other; 2
# of Tx 5 #
Data Rate 2000 kbps 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 13.56 MHz
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details