Texas Instruments -12V 1W DC-DC Converter IC DCPA10512DP-U/700

Description
DC DC CONVERTER +/-12V 1W Product overview: DCPA10512DP-U/700 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCPA10512DP-U/70 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER +/-12V 1W Product overview: DCPA10512DP-U/700 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCPA10512DP-U/70 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
-12V 1W DC-DC Converter IC - 132-DCPA10512DP-U/700 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
-12V 1W DC-DC Converter IC
132-DCPA10512DP-U/700
-12V 1W DC-DC Converter IC 132-DCPA10512DP-U/700
DC DC CONVERTER +/-12V 1W Product overview: DCPA10512DP-U/700 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCPA10512DP-U/70 0 can be used for catalog matching and distributor lookup.

DC DC CONVERTER +/-12V 1W Product overview: DCPA10512DP-U/700 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCPA10512DP-U/700 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - DCPA10512DP-U/700 - 868269-DCPA10512DP-U/700 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - DCPA10512DP-U/700
868269-DCPA10512DP-U/700
Power Supplies Board Mount DCDC Converters - DCPA10512DP-U/700 868269-DCPA10512DP-U/700
Manufacturer: Texas Instruments Win Source Part Number: 868269-DCPA10512DP-U /700 Series: DCPA1 (1W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter 2 Output 12V -12V - - 42mA, 42mA 4.5V - 5.5V Input Package: 14-SMD Module, 7 Leads, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: DCPA10512 Categories: Power Supplies - Board Mount Case / Package: 7-SOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 700 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51052-6, DCPA10512DP-U/700-ND , 296-51052-2, 296-51052-1

Manufacturer: Texas Instruments
Win Source Part Number: 868269-DCPA10512DP-U/700
Series: DCPA1 (1W)
Operating Temperature Range: -40°C ~ 100°C
Features: Isolated Module DC DC Converter 2 Output 12V -12V - - 42mA, 42mA 4.5V - 5.5V Input
Package: 14-SMD Module, 7 Leads, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: DCPA10512
Categories: Power Supplies - Board Mount
Case / Package: 7-SOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 700
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-51052-6, DCPA10512DP-U/700-ND, 296-51052-2, 296-51052-1

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-DCPA10512DP-U/700 868269-DCPA10512DP-U/700
Product Name -12V 1W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - DCPA10512DP-U/700
Package Type Other; Tape & Reel (TR) Other; 7-SOP
Unlock Full Specs
to access all available technical data