Texas Instruments DCP020507 Miniature, 2W Isolated Unregulated DC/DC Converters DCP020507P

Description
Miniature, 2W Isolated Unregulated DC/DC Converters 7-PDIP
Request a Quote Datasheet
Description
Miniature, 2W Isolated Unregulated DC/DC Converters 7-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DCP020507 Miniature, 2W Isolated Unregulated DC/DC Converters - DCP020507P - Texas Instruments
Dallas, TX, United States
DCP020507 Miniature, 2W Isolated Unregulated DC/DC Converters
DCP020507P
DCP020507 Miniature, 2W Isolated Unregulated DC/DC Converters DCP020507P
Miniature, 2W Isolated Unregulated DC/DC Converters 7-PDIP

Miniature, 2W Isolated Unregulated DC/DC Converters 7-PDIP

Buy Now Datasheet
Isolated 2W 7V 286mA DC-DC Converter IC - 132-DCP020507P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 2W 7V 286mA DC-DC Converter IC
132-DCP020507P
Isolated 2W 7V 286mA DC-DC Converter IC 132-DCP020507P
2W Isolated DC/DC Converter, 7V Out, 286mA, 1kV Isolation, PDIP Product overview: DCP020507P from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 2W, 7V, 286mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 2W, 7V, 286mA, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCP020507P can be used for catalog matching and distributor lookup.

2W Isolated DC/DC Converter, 7V Out, 286mA, 1kV Isolation, PDIP Product overview: DCP020507P from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 2W, 7V, 286mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 2W, 7V, 286mA, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCP020507P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number DCP020507P 132-DCP020507P
Product Name DCP020507 Miniature, 2W Isolated Unregulated DC/DC Converters Isolated 2W 7V 286mA DC-DC Converter IC
Package Type Other; PDIP,SOP Other; PDIP
Features Single Output,Unregulated,1kV Isolation,2W
Output Voltage 6.65 to 7.35 volts 7 volts
Input Voltage 4.5 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

1A 5V 38V DC-DC Converter IC - 132-PT5101C - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SMD/SMT
Output Voltage 5 volts
Input Voltage 38 volts
View Details
3 suppliers
DCR021205 Miniature, 2W Isolated Regulated DC/DC Converters - DCR021205P - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,2W
Output Voltage 4.9 to 5.1 volts
View Details
2 suppliers
DCR012405 Miniature, 1W Isolated Regulated DC/DC Converters - DCR012405P - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 4.9 to 5.1 volts
View Details
2 suppliers
LM3243 2.7MHz, 2.5A Step-Down DC-DC Converter with Analog Bypass Mode for 2G/3G/4G PAs - LM3243TME/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA
Features Adjustable Output,Light Load Mode
Output Voltage 0.4000 to 3.6 volts
View Details
2 suppliers