Texas Instruments Power Supplies - Board Mount - DC DC Converters PT3407A

Description
Win Source Part Number: 1084497-PT3407A Category: Power Supplies - Board Mount>DC DC Converters Series: Excalibur™ PT3400 (35W) Type: Isolated Module Features: UVLO Package: Tray Applications: ITE (Commercial) Standard Package: 8 Power (Watts): 35 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 16A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 1V Efficiency: 80% Mounting Type: Through Hole, Right Angle Package / Case: 14-SIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Texas Instruments Other Names: PT3407A-NDR,-PT3407A -NDR Base Product Number: PT3407 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1084497-PT3407A Category: Power Supplies - Board Mount>DC DC Converters Series: Excalibur™ PT3400 (35W) Type: Isolated Module Features: UVLO Package: Tray Applications: ITE (Commercial) Standard Package: 8 Power (Watts): 35 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 16A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 1V Efficiency: 80% Mounting Type: Through Hole, Right Angle Package / Case: 14-SIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Texas Instruments Other Names: PT3407A-NDR,-PT3407A -NDR Base Product Number: PT3407 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1084497-PT3407A - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1084497-PT3407A
Power Supplies - Board Mount - DC DC Converters 1084497-PT3407A
Win Source Part Number: 1084497-PT3407A Category: Power Supplies - Board Mount>DC DC Converters Series: Excalibur™ PT3400 (35W) Type: Isolated Module Features: UVLO Package: Tray Applications: ITE (Commercial) Standard Package: 8 Power (Watts): 35 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 16A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 1V Efficiency: 80% Mounting Type: Through Hole, Right Angle Package / Case: 14-SIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Texas Instruments Other Names: PT3407A-NDR,-PT3407A -NDR Base Product Number: PT3407 Product Status: Obsolete

Win Source Part Number: 1084497-PT3407A
Category: Power Supplies - Board Mount>DC DC Converters
Series: Excalibur™ PT3400 (35W)
Type: Isolated Module
Features: UVLO
Package: Tray
Applications: ITE (Commercial)
Standard Package: 8
Power (Watts): 35 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 16A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 1V
Efficiency: 80%
Mounting Type: Through Hole, Right Angle
Package / Case: 14-SIP Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Texas Instruments
Other Names: PT3407A-NDR,-PT3407A-NDR
Base Product Number: PT3407
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1084497-PT3407A
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1227419P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details
Power Supplies Board Mount DCDC Converters - DCPA10512P-U/700 - 809434-DCPA10512P-U/700 - Win Source Electronics
Specs
Package Type Other; 14-SMD Module, 7 Leads, Gull Wing
Output Voltage 4.5 volts
Input Voltage 5.5 volts
View Details
2 suppliers
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 5.5 volts
View Details
Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details