Programmable Gain Instrumentation Amplifier 16-SOIC
IC INST AMP 1 CIRCUIT 16SOIC
Instrumentation Amplifier 1 Circuit 16-SOIC
Instrumentation Amplifier 1 Circuit 16-SOIC
IC INST AMP 1 CIRCUIT 16SOIC
Texas Instruments | Lingto Electronic Limited | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|
Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
Product Number | PGA205AUG4 | PGA205AUG4 | PGA205AUG4-ND | PGA205AUG4 | PGA205AUG4 |
Product Name | PGA205 Programmable Gain Instrumentation Amplifier | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
RoHS Compliant | RoHS | ||||
Closed-Loop Gain (AVCL) | 1 to 8 V/V | ||||
Slew Rate | 0.3000 V/µs | 0.7000 V/µs | 0.7000 V/µs | 7.00E-7 V/µs | |
Supply Voltage (VS) | 9 to 36 volts | ||||
IBIAS | 0.0020 µA | 5.00E-4 µA |