Digitally Controlled Programmable-Gain Instrumentation Amp 14-PDIP
SP Instr Amp Single 18V 14-Pin PDIP - Amplifiers & Comparators - Instrumentation Amplifiers
SP Instr Amp Single 18V 14-Pin PDIP - Amplifiers & Comparators - Instrumentation Amplifiers
Delivery on production packaging - Tube. This product is non-returnable.
SP Instr Amp Single 18V 14-Pin PDIP - Amplifiers & Comparators - Instrumentation Amplifiers
IC INST AMP 1 CIRCUIT 14DIP
IC INST AMP 1 CIRCUIT 14DIP
Instrumentation Amplifier 1 Circuit 14-PDIP
Instrumentation Amplifier 1 Circuit 14-PDIP
IC INST AMP 1 CIRCUIT 14DIP
Manufacturer: Texas Instruments
Win Source Part Number: 026678-PGA202KP
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
-3db Bandwidth: 1MHz
Amplifier Type: Instrumentation
Slew Rate: 20 V/μs
Current - Input Bias: 10pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 12 V to 36 V, ±6 V to 18 V
Operating Supply Current: 6.5mA
Channel Output Current: 10mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Application Field: Used in Test & Measurement, Sensing & Instrumentation, Industrial
INSTRUMENT AMPLIFIER, 1MHZ, 120DB, DIP-14; No. of Amplifiers:1 Amplifier; Input Offset Voltage:2mV; Slew Rate:20V/µs; Bandwidth:1MHz; Supply Voltage Range:± 6V to ± 18V; Amplifier Case Style:DIP; No. of Pins:14Pins; CMRR:120dB; MSL:-RoHS Compliant: Yes
IC, INST AMP, PROG GAIN, 14DIP; No. of Amplifiers:1 Amplifier; Input Offset Voltage:2mV; Slew Rate:20V/µs; Bandwidth:1MHz; Supply Voltage Range:± 6V to ± 18V; Amplifier Case Style:DIP; No. of Pins:14Pins; Amplifier Output:Single RoHS Compliant: Yes
Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | LIXINC Electronics Co., Limited | Lingto Electronic Limited | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|---|---|
Product Category | Instrumentation Amplifier Chips | Instrumentation Amplifier Chips | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
Product Number | PGA202KP | 6606613 | 9233662 | PGA202KP | PGA202KP | PGA202KP-ND | PGA202KP | PGA202KP | 026678-PGA202KP | 80K6038 | 51AK9233 |
Product Name | PGA202 Digitally Controlled Programmable-Gain Instrumentation Amp | Integrated Circuits | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PGA202KP | Instrument Amplifier, 1Mhz, 120Db, Dip-14; No. Of Amplifiers Texas Instruments | Ic, Inst Amp, Prog Gain, 14Dip; No. Of Amplifiers Texas Instruments | ||
RoHS Compliant | RoHS | ||||||||||
Closed-Loop Gain (AVCL) | 1 to 1000 V/V | ||||||||||
Slew Rate | 15 V/µs | 20 V/µs | 20 V/µs | 20 V/µs | 2.00E-5 V/µs | 20 V/µs | |||||
Supply Voltage (VS) | 12 to 36 volts | 12 to 36 volts | 12 volts | 12 to 36 volts | |||||||
IBIAS | 5.00E-5 µA | 1.00E-5 µA | 1.00E-5 µA | 1.00E-5 µA |