Texas Instruments PCM3168A 24-bit Multi-channel Audio CODEC 6ch-in/8ch-out with 96/192kHz sampling rate PCM3168APAPRG4

Description
24-bit Multi-channel Audio CODEC 6ch-in/8ch-out with 96/192kHz sampling rate 64-HTQFP -40 to 85
Request a Quote Datasheet
Description
24-bit Multi-channel Audio CODEC 6ch-in/8ch-out with 96/192kHz sampling rate 64-HTQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM3168A 24-bit Multi-channel Audio CODEC 6ch-in/8ch-out with 96/192kHz sampling rate - PCM3168APAPRG4 - Texas Instruments
Dallas, TX, United States
PCM3168A 24-bit Multi-channel Audio CODEC 6ch-in/8ch-out with 96/192kHz sampling rate
PCM3168APAPRG4
PCM3168A 24-bit Multi-channel Audio CODEC 6ch-in/8ch-out with 96/192kHz sampling rate PCM3168APAPRG4
24-bit Multi-channel Audio CODEC 6ch-in/8ch-out with 96/192kHz sampling rate 64-HTQFP -40 to 85

24-bit Multi-channel Audio CODEC 6ch-in/8ch-out with 96/192kHz sampling rate 64-HTQFP -40 to 85

Buy Now Datasheet
Singapore, Singapore
192kHz Interface Transceiver IC
716-PCM3168APAPRG4
192kHz Interface Transceiver IC 716-PCM3168APAPRG4
24-bit 6-in/8-out Audio CODEC, 192kHz, I2C/SPI, HTQFP Product overview: PCM3168APAPRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 192kHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 192kHz, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-PCM3168APAPRG4 can be used for catalog matching and distributor lookup.

24-bit 6-in/8-out Audio CODEC, 192kHz, I2C/SPI, HTQFP Product overview: PCM3168APAPRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 192kHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 192kHz, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-PCM3168APAPRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CODECS - PCM3168APAPRG4-ND - DigiKey
Thief River Falls, MN, United States
Audio Interface 24 b Serial 64-HTQFP (10x10)

Audio Interface 24 b Serial 64-HTQFP (10x10)

Buy Now Datasheet
CODECS - PCM3168APAPRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Interface 24 b Serial 64-HTQFP (10x10)

Audio Interface 24 b Serial 64-HTQFP (10x10)

Buy Now
Interface - CODECs - PCM3168APAPRG4 - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
PCM3168APAPRG4
Interface - CODECs PCM3168APAPRG4
IC CODEC AUDIO 24 BIT 64HTQFP

IC CODEC AUDIO 24 BIT 64HTQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PCM3168APAPRG4 716-PCM3168APAPRG4 PCM3168APAPRG4-ND PCM3168APAPRG4 PCM3168APAPRG4
Product Name PCM3168A 24-bit Multi-channel Audio CODEC 6ch-in/8ch-out with 96/192kHz sampling rate 192kHz Interface Transceiver IC CODECS CODECS Interface - CODECs
Device Type Codec Transceiver Codec Codec Sensor Interface; Codec
Features RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type HTQFP HTQFP TQFP; 64-PowerTQFP QFP; TQFP; 64-PowerTQFP
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4351E - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 20-DIP (0.300\", 7.62mm)
View Details
Interface Transceiver IC - 716-PCM2912AE4PJTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
2 suppliers
SN54ACT14 Hex Schmitt-trigger Inverters - 5962-9218301MCA - Texas Instruments
Specs
Technology ACT
Device Type SN54ACT14 Hex Schmitt-trigger Inverters
Supply Voltage Other; 5.5
View Details
PCM3000 Stereo CODEC with line-out (S/W Control) - PCM3000EG4 - Texas Instruments
Specs
Device Type Codec
Features RoHS
View Details