The PCM3060PWR is a 24-bit stereo audio codec designed for high-performance audio applications. It features asynchronous operation for both ADC and DAC, supporting sampling rates from 16 kHz to 192 kHz. The ADC offers a total harmonic distortion plus noise (THD+N) of -93 dB and a signal-to-noise ratio (SNR) of 99 dB, while the DAC provides a THD+N of -94 dB and an SNR of 105 dB. The device operates with dual power supplies, requiring 5 V for analog and 3.3 V for digital components. The PCM3060PWR supports various audio data formats including I¬=S, left-justified, and right-justified, and can be controlled via a 3-wire SPI or 2-wire I²C interface. It includes built-in digital attenuation, soft mute, and de-emphasis features. The codec is housed in a compact 28-pin TSSOP package, making it suitable for applications in DVD-RW, digital TVs, and set-top boxes. Its operating temperature range is -25°C to 85°C, and it is compliant with halogen-free standards.
24-bit Asynchronous Stereo Audio Codec with 96/192kHz sampling rate 28-TSSOP -25 to 85
24b Audio CODEC 2ADC/2DAC 192KS/s 99dB SNR Serial/I2C/SPI TSSOP Product overview: PCM3060PWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-PCM3060PWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1236460-PCM3060PWR
Packaging: Reel - TR
Type: Stereo Audio
Operating Temperature Range: -25°C ~ 85°C
Package: 28-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Interface: Serial
Voltage - Supply, Digital: 2.7 V ~ 3.6 V
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 99 / 105 (Differential), 99 / 104 (Single-Ended)
Dynamic Range, ADCs / DACs (db) Typ: 99 / 104
Family Name: PCM3060
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-TSSOP
Alternative Parts (Cross-Reference): CS4272-CZ; CS4271-CZ; 92HD87B1X5NDGXTBX;
Introduction Date: February 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Stereo Audio Interface 24 b Serial 28-TSSOP
Stereo Audio Interface 24 b Serial 28-TSSOP
Stereo Audio Interface 24 b Serial 28-TSSOP
Interface - CODECs 24B 96/192kHz Asynchronous Stereo
IC AUDIO CODEC 24BIT SER 28TSSOP
Stereo Audio Interface 24 b Serial 28-TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCM3060PWR | 716-PCM3060PWR | 1236460-PCM3060PWR | 296-38201-2-ND | PCM3060PWR | PCM3060PWR | PCM3060PWR |
| Product Name | PCM3060 24-bit Asynchronous Stereo Audio Codec with 96/192kHz sampling rate | TSSOP Interface Transceiver IC | Interface - Interface - CODECs - PCM3060PWR | CODECS | Interface - CODECs | Interface - CODECs | CODECS |
| Device Type | Codec | Transceiver | Sensor Interface | Codec | Sensor Interface; Codec | Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |