Low-Power and Low-Voltage Stereo CODEC with line-out (H/W Control) 16-TSSOP -25 to 85
Stereo Audio Interface 16 b Serial 16-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 026582-PCM3008T/2K
Packaging: Reel - TR
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 16 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 88 / 92
Dynamic Range, ADCs / DACs (db) Typ: 88 / 92
Family Name: PCM3008
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 16-TSSOP
Analog Supply Voltage: 2.1 V to 3.6 V
Digital Supply Voltage: 2.1 V to 3.6 V
Alternative Parts (Cross-Reference): AK4550VT; AD73422BB-40; AD73422BBZ-40; AD73422BB-80;
Introduction Date: August 05, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
16b Stereo CODEC, 48KS/s, 88dB SNR, 2.1-3.6V, TSSOP Product overview: PCM3008T/2K from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, TSSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-PCM3008T/2K can be used for catalog matching and distributor lookup.
Stereo Audio Interface 16 b Serial 16-TSSOP
IC STEREO CODEC 16BIT 16-TSSOP
Interface - CODECs Lo-Vlt/Lo-Pwr Sngl-end Alg I/O
IC STEREO CODEC 16BIT 16-TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCM3008T/2K | PCM3008T/2K-ND | 026582-PCM3008T/2K | 716-PCM3008T/2K | PCM3008T/2K | PCM3008T/2K | PCM3008T/2K | PCM3008T/2K |
| Product Name | PCM3008 Low-Power and Low-Voltage Stereo CODEC with line-out (H/W Control) | CODECS | Interface - Interface - CODECs - PCM3008T/2K | 3.6V TSSOP Interface Transceiver IC | CODECS | CODECS | Interface - CODECs | Interface - CODECs |
| Device Type | Codec | Codec | Sensor Interface | Transceiver | Codec | Stereo Audio | Sensor Interface; Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |