Low-Power Stereo CODEC with line-out (S/W Control) 24-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1087033-PCM3002EG/2K
Packaging: Reel - TR
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 20 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 90 / 94
Dynamic Range, ADCs / DACs (db) Typ: 90 / 94
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 24-SSOP
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 2.7 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
20-Bit Stereo CODEC, 90dB SNR, 48kS/s, 3.6V, SSOP Product overview: PCM3002EG/2K from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, SSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-PCM3002EG/2K can be used for catalog matching and distributor lookup.
Stereo Audio Interface 20 b Serial 24-SSOP
IC STEREO CODEC 16/20BIT 24-SSOP
Interface - CODECs 16/20-Bit Sngl-end Anlg I/O Ster Codec
Stereo Audio Interface 20 b Serial 24-SSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCM3002EG/2K | 1087033-PCM3002EG/2K | 716-PCM3002EG/2K | PCM3002EG/2K-ND | PCM3002EG/2K | PCM3002EG/2K | PCM3002EG/2K |
| Product Name | PCM3002 Low-Power Stereo CODEC with line-out (S/W Control) | Interface - Interface - CODECs - PCM3002EG/2K | 3.6V SSOP Interface Transceiver IC | CODECS | Interface - CODECs | Interface - CODECs | CODECS |
| Device Type | Codec | Sensor Interface | Transceiver | Codec | Sensor Interface; Codec | Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Package Type | SSOP | SOP; SSOP; 24-SSOP | SSOP | SSOP; "24-SSOP (0.209"", 5.30mm Width)" | SSOP-24 | SOP; SSOP; 24-SSOP (0.209\", 5.30mm Width) |