Audio CODEC with USB Interface, Mono Microphone Input and Stereo Headphone Output 32-TQFP -25 to 85
Stereo Audio Interface 16 b USB 32-TQFP (7x7)
Manufacturer: Texas Instruments
Win Source Part Number: 082077-PCM2912APJT
Packaging: Reel - TR
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: USB
Resolution (Bits): 16 b
Number of ADCs / DACs: 1 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 92 / 92
Dynamic Range, ADCs / DACs (db) Typ: 90 / 90
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 32-TQFP (7x7)
Analog Supply Voltage: 4.35 V to 5.25 V
Digital Supply Voltage: 4.35 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
USB Audio CODEC 1ADC/2DAC 16b 48KS/s 92dB TQFP Product overview: PCM2912APJT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-PCM2912APJT can be used for catalog matching and distributor lookup.
Audio D/A Converter ICs 16B Audio CODEC w/ USB interface
IC STEREO AUD CODEC W/USB 32TQFP
AUDIO CODEC, 16BIT, 48KSPS, TQFP-32; Audio CODEC Type:Stereo; No. of ADCs:1; No. of DACs:2; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Sampling Rate:48kSPS; Audio IC Case Style:TQFP; No. of Pins:32Pins; No. of RoHS Compliant: Yes
IC STEREO AUD CODEC W/USB 32TQFP
Stereo Audio Interface 16 b USB 32-TQFP (7x7)
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCM2912APJT | 296-23950-ND | 082077-PCM2912APJT | 716-PCM2912APJT | PCM2912APJT | PCM2912APJT | 28AH4678 | PCM2912APJT | PCM2912APJT |
| Product Name | PCM2912A Audio CODEC with USB Interface, Mono Microphone Input and Stereo Headphone Output | CODECS | Interface - Interface - CODECs - PCM2912APJT | Interface Transceiver IC | Audio D/A Converter ICs | CODECS | Audio Codec, 16Bit, 48Ksps, Tqfp-32; Audio Codec Type Texas Instruments | Interface - CODECs | CODECS |
| Technology | USB | USB | USB | ||||||
| Device Type | Codec | Codec | Sensor Interface | Transceiver | Stereo Audio | Codec | Sensor Interface; Codec | Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Pd | 425 milliwatts |