Stereo Audio Codec with USB Interface, Single-Ended Analog and S/PDIF In/Out 28-SSOP -25 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1236443-PCM2903BDBR
Packaging: Reel - TR
Type: Stereo Audio
Operating Temperature Range: -25°C ~ 85°C
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Data Interface: USB
Voltage - Supply, Digital: 3 V ~ 3.6 V
Resolution (Bits): 16 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 89 / 96
Dynamic Range, ADCs / DACs (db) Typ: 89 / 93
Family Name: PCM2903B
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): PCM2903BDB; PCM2903CDB; PCM2903CDBR;
Introduction Date: January 01, 2009
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Stereo Audio Interface 16 b USB 28-SSOP
Stereo Audio Interface 16 b USB 28-SSOP
Stereo Audio Interface 16 b USB 28-SSOP
PCM2903B STEREO AUDIO CODEC WITH Product overview: PCM2903BDBR from Burr-Brown (Texas Instruments) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-PCM2903BDBR can be used for catalog matching and distributor lookup.
IC STEREO AUD CODEC W/USB 28SSOP
Stereo Audio Interface 16 b USB 28-SSOP
Audio D/A Converter ICs Stereo Audio Codec with USB Interface
IC STEREO AUD CODEC W/USB 28SSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCM2903BDBR | 1236443-PCM2903BDBR | 296-24276-2-ND | 716-PCM2903BDBR | PCM2903BDBR | PCM2903BDBR | PCM2903BDBR | PCM2903BDBR |
| Product Name | PCM2903B Stereo Audio Codec with USB Interface, Single-Ended Analog and S/PDIF In/Out | Interface - Interface - CODECs - PCM2903BDBR | CODECS | Interface Transceiver IC | CODECS | CODECS | Audio D/A Converter ICs | Interface - CODECs |
| Technology | USB | USB | USB | |||||
| Device Type | Codec | Sensor Interface | Codec | Transceiver | Stereo Audio | Codec | Sensor Interface; Codec | |
| Features | RoHS | RoHS | RoHS |