Stereo USB1.1 CODEC with line-out (HID Interface) 28-SSOP -25 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 930150-PCM2900CDB
Operating Temperature Range: -25°C ~ 85°C
Features: Stereo Audio Interface 16 b USB 28-SSOP
Package: 28-SSOP (0.209", 5.30mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: PCM2900
Categories: Integrated Circuits (ICs)
Case / Package: 28-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PCM2900CDB-ND, 296-33531-5
Stereo Audio Interface 16 b USB 28-SSOP
Stereo USB 1.1 CODEC, 16b, 48kS/s, 89dB SNR, 28-SSOP Product overview: PCM2900CDB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-PCM2900CDB can be used for catalog matching and distributor lookup.
Stereo Audio Interface 16 b USB 28-SSOP
IC STEREO AUD CODEC W/USB 28SSOP
IC STEREO AUD CODEC W/USB 28SSOP
Audio D/A Converter ICs Stereo USB1.1 CODEC
AUDIO CODEC, 16BIT, 48KSPS, SSOP-28; Audio CODEC Type:Stereo; No. of ADCs:1; No. of DACs:1; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Sampling Rate:48kSPS; Audio IC Case Style:SSOP; No. of Pins:28Pins; No. of RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCM2900CDB | 930150-PCM2900CDB | 296-33531-5-ND | 716-PCM2900CDB | PCM2900CDB | PCM2900CDB | PCM2900CDB | PCM2900CDB | 28AH4674 |
| Product Name | PCM2900C Stereo USB1.1 CODEC with line-out (HID Interface) | Interface - Interface - CODECs - PCM2900CDB | CODECS | SSOP Interface Transceiver IC | CODECS | Interface - CODECs | CODECS | Audio D/A Converter ICs | Audio Codec, 16Bit, 48Ksps, Ssop-28; Audio Codec Type Texas Instruments |
| Technology | USB | USB | USB | ||||||
| Device Type | Codec | Sensor Interface | Codec | Transceiver | Codec | Sensor Interface; Codec | Stereo Audio | Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Pd | 280 milliwatts |