32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 4-Master 176-LQFP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1086970-PCI2250PGFG4
Packaging: Tube/Rail
Applications: PCI-to-PCI Bridge
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 176-LQFP (24x24)
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): PCI6152-CC33BC; PCI2250PGF; PCI2250PGFG4; PCI 6152-BA33PC;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
IC INTFACE SPECIALIZED 176LQFP
PCI-to-PCI Bridge Interface 176-LQFP (24x24)
IC INTFACE SPECIALIZED 176LQFP
PCI Interface IC 32B 33 MHz PCI-to- PCI Bridge
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCI2250PGFG4 | 1086970-PCI2250PGFG4 | PCI2250PGFG4 | PCI2250PGFG4 | PCI2250PGFG4 | PCI2250PGFG4 |
| Product Name | PCI2250 32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 4-Master | Interface - Interface - Specialized - PCI2250PGFG4 | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Interface - Specialized | PCI Interface IC |
| Technology | PCI | PCI; PCI | PCI; PCI | |||
| Device Type | PCI Bridge | PCI Bridge | Sensor Interface | Sensor Interface | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |