Texas Instruments PCI2250 32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 4-Master PCI2250PGF

Description
32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 4-Master 176-LQFP 0 to 70
Request a Quote Datasheet
Description
32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 4-Master 176-LQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCI2250 32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 4-Master - PCI2250PGF - Texas Instruments
Dallas, TX, United States
PCI2250 32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 4-Master
PCI2250PGF
PCI2250 32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 4-Master PCI2250PGF
32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 4-Master 176-LQFP 0 to 70

32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 4-Master 176-LQFP 0 to 70

Buy Now Datasheet
Interface - Interface - Specialized - PCI2250PGF - 1236298-PCI2250PGF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PCI2250PGF
1236298-PCI2250PGF
Interface - Interface - Specialized - PCI2250PGF 1236298-PCI2250PGF
Manufacturer: Texas Instruments Win Source Part Number: 1236298-PCI2250PGF Packaging: Tray Package: 176-LQFP Applications: PCI-to-PCI Bridge Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Interface: PCI Family Name: PCI2250 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 176-LQFP (24x24) Alternative Parts (Cross-Reference): PCI6152-CC33PC; PCI6152-BA33PC; PCI6152-CC33PCG; Introduction Date: July 01, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1236298-PCI2250PGF
Packaging: Tray
Package: 176-LQFP
Applications: PCI-to-PCI Bridge
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Interface: PCI
Family Name: PCI2250
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 176-LQFP (24x24)
Alternative Parts (Cross-Reference): PCI6152-CC33PC; PCI6152-BA33PC; PCI6152-CC33PCG;
Introduction Date: July 01, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - PCI2250PGF - Rochester Electronics
Newburyport, MA, United States
PCI2250 32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 4-Master

PCI2250 32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 4-Master

Supplier's Site Datasheet
Specialized - PCI2250PGF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PCI2250PGF
Specialized PCI2250PGF
PCI-to-PCI Bridge Interface 176-LQFP (24x24)

PCI-to-PCI Bridge Interface 176-LQFP (24x24)

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PCI2250PGF
Integrated Circuits (ICs) - Interface - Specialized PCI2250PGF
IC INTFACE SPECIALIZED 176LQFP

IC INTFACE SPECIALIZED 176LQFP

Supplier's Site
Sheung Wan, Hong Kong
PCI Interface IC
PCI2250PGF
PCI Interface IC PCI2250PGF
PCI Interface IC 32Bit 33MHz PCI-PCI Bridge

PCI Interface IC 32Bit 33MHz PCI-PCI Bridge

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PCI2250PGF 1236298-PCI2250PGF PCI2250PGF PCI2250PGF PCI2250PGF PCI2250PGF
Product Name PCI2250 32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 4-Master Interface - Interface - Specialized - PCI2250PGF Specialized Integrated Circuits (ICs) - Interface - Specialized PCI Interface IC
Technology PCI PCI; CompactPCI PCI; PCI
Device Type PCI Bridge PCI Bridge; Sensor Interface PCI Bridge Sensor Interface
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4053M96G3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4316E - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details
SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-87758012A - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details