32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 4-Master 160-QFP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 026515-PCI2250PCM
Packaging: Tray
Applications: PCI-to-PCI Bridge
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 160-QFP (28x28)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
PCI2250 32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 4-Master
IC INTERFACE SPECIALIZED 160QFP
PCI-to-PCI Bridge Interface 160-QFP (28x28)
PCI Interface IC 32Bit 33MHz PCI-PCI Bridge
IC INTERFACE SPECIALIZED 160QFP
| Texas Instruments | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCI2250PCM | 026515-PCI2250PCM | PCI2250PCM | PCI2250PCM | PCI2250PCM | PCI2250PCM | PCI2250PCM |
| Product Name | PCI2250 32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 4-Master | Interface - Interface - Specialized - PCI2250PCM | Interface - Specialized | Specialized | PCI Interface IC | Integrated Circuits (ICs) - Interface - Specialized | |
| Technology | PCI | PCI; CompactPCI | PCI; PCI | PCI; PCI | |||
| Device Type | PCI Bridge | PCI Bridge | PCI Bridge | Sensor Interface | Sensor Interface | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |