Texas Instruments PCI2050 32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master, MicroStar Packaging PCI2050GHK

Description
32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master, MicroStar Packaging 209-BGA MICROSTAR 0 to 70
Request a Quote Datasheet
Description
32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master, MicroStar Packaging 209-BGA MICROSTAR 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCI2050 32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master, MicroStar Packaging - PCI2050GHK - Texas Instruments
Dallas, TX, United States
PCI2050 32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master, MicroStar Packaging
PCI2050GHK
PCI2050 32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master, MicroStar Packaging PCI2050GHK
32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master, MicroStar Packaging 209-BGA MICROSTAR 0 to 70

32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master, MicroStar Packaging 209-BGA MICROSTAR 0 to 70

Buy Now Datasheet
 - PCI2050GHK - Rochester Electronics
Newburyport, MA, United States
PCI Bus Controller, PBGA209

PCI Bus Controller, PBGA209

Supplier's Site Datasheet
Interface - Interface - Specialized - PCI2050GHK - 1086960-PCI2050GHK - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PCI2050GHK
1086960-PCI2050GHK
Interface - Interface - Specialized - PCI2050GHK 1086960-PCI2050GHK
Manufacturer: Texas Instruments Win Source Part Number: 1086960-PCI2050GHK Packaging: Tray Applications: PCI-to-PCI Bridge Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 209-BGA MICROSTAR (16x16) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1086960-PCI2050GHK
Packaging: Tray
Applications: PCI-to-PCI Bridge
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 209-BGA MICROSTAR (16x16)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PCI2050GHK
Integrated Circuits (ICs) - Interface - Specialized PCI2050GHK
IC INTERFACE SPECIALIZED 209BGA

IC INTERFACE SPECIALIZED 209BGA

Supplier's Site
Specialized - PCI2050GHK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PCI2050GHK
Specialized PCI2050GHK
PCI-to-PCI Bridge Interface 209-BGA MICROSTAR (16x16)

PCI-to-PCI Bridge Interface 209-BGA MICROSTAR (16x16)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PCI2050GHK PCI2050GHK 1086960-PCI2050GHK PCI2050GHK PCI2050GHK
Product Name PCI2050 32-Bit, 33 MHz PCI-to-PCI Bridge, Compact PCI Hot-Swap Friendly, 9-Master, MicroStar Packaging Interface - Interface - Specialized - PCI2050GHK Integrated Circuits (ICs) - Interface - Specialized Specialized
Technology PCI PCI PCI; PCI
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC540 High Speed CMOS Logic Octal Inverting Octal Buffer and Line Drivers with 3-State Outputs - CD54HC540F3A - Texas Instruments
Specs
Technology HC
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
AM26C31 Quadruple Differential Line Driver - AM26C31IDRE4 - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - D24051QM96G4Q1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details