PCI-to-PCI Bridge 208-QFP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 061268-PCI2050BPPM
Packaging: Tray
Applications: PCI-to-PCI Bridge
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 208-QFP (28x28)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
IC INTERFACE SPECIALIZED 208QFP
PCI-to-PCI Bridge Interface 208-QFP (28x28)
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCI2050BPPM | 061268-PCI2050BPPM | PCI2050BPPM | PCI2050BPPM |
| Product Name | PCI2050B PCI-to-PCI Bridge | Interface - Interface - Specialized - PCI2050BPPM | Integrated Circuits (ICs) - Interface - Specialized | Specialized |
| Technology | PCI | PCI; PCI | ||
| Device Type | PCI Bridge | PCI Bridge | Sensor Interface | |
| Features | RoHS | RoHS |