PCI-to-PCI Bridge 208-LQFP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1086959-PCI2050BPDVG
Packaging: Tray
Applications: PCI-to-PCI Bridge
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 208-LQFP
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
PCI2050B PCI-to-PCI Bridge
PCI-to-PCI Bridge Interface 208-QFP (28x28)
IC INTERFACE SPECIALIZED 208LQFP
PCI Interface IC PCI-TO-PCI BRIDGE
| Texas Instruments | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCI2050BPDVG4 | 1086959-PCI2050BPDVG4 | PCI2050BPDVG4 | PCI2050BPDVG4 | PCI2050BPDVG4 | PCI2050BPDVG4 |
| Product Name | PCI2050B PCI-to-PCI Bridge | Interface - Interface - Specialized - PCI2050BPDVG4 | Specialized | Integrated Circuits (ICs) - Interface - Specialized | PCI Interface IC | |
| Technology | PCI | PCI | PCI; PCI | |||
| Device Type | PCI Bridge | PCI Bridge | PCI Bridge | Sensor Interface | ||
| Features | RoHS | RoHS | RoHS | RoHS |