Win Source Part Number: 1218924-PCI2050BIZWT
Category: Integrated Circuits (ICs)>Interface - Specialized
Package: Tray
Applications: PCI-to-PCI Bridge
Standard Package: 90
Mounting: SMD (SMT)
Interface: PCI
Voltage - Supply: 3V ~ 3.6V
Package / Case: 257-LFBGA
Supplier Device Package: 257-NFBGA (16x16)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-PCI2050BIZWT
PCI-TO-PCI BRIDGE
PCI-to-PCI Bridge Interface 257-NFBGA (16x16)
| ODG (Origin Data Global) | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCI2050BIZWT | 1218924-PCI2050BIZWT | PCI2050BIZWT | PCI2050BIZWT | PCI2050BIZWT |
| Product Name | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | Specialized |
| Technology | PCI | PCI; PCI | PCI; PCI |