Texas Instruments Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - OPT301M OPT301M

Description
Manufacturer: Texas Instruments Win Source Part Number: 1085193-OPT301M Packaging: Tube/Rail Type: Ambient Mounting: Through Hole Output Type: Voltage Wavelength: 650nm Proximity Detection: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TO-99 Supply Voltage - Operating: ±2.25 V to 18 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1085193-OPT301M Packaging: Tube/Rail Type: Ambient Mounting: Through Hole Output Type: Voltage Wavelength: 650nm Proximity Detection: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TO-99 Supply Voltage - Operating: ±2.25 V to 18 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - OPT301M - 1085193-OPT301M - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - OPT301M
1085193-OPT301M
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - OPT301M 1085193-OPT301M
Manufacturer: Texas Instruments Win Source Part Number: 1085193-OPT301M Packaging: Tube/Rail Type: Ambient Mounting: Through Hole Output Type: Voltage Wavelength: 650nm Proximity Detection: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TO-99 Supply Voltage - Operating: ±2.25 V to 18 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1085193-OPT301M
Packaging: Tube/Rail
Type: Ambient
Mounting: Through Hole
Output Type: Voltage
Wavelength: 650nm
Proximity Detection: No
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TO-99
Supply Voltage - Operating: ±2.25 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1085193-OPT301M
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - OPT301M
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - 2SMPB-02B - 855454-2SMPB-02B - Win Source Electronics
Specs
Sensor Type Pressure
Package / Mounting 9-LGA (2.5x2)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Analog and Digital Output - 2195-TS-3032-C7-TA-QADKR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1381276-A1156LUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SSIP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers