Texas Instruments Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - OPT3002DNPR OPT3002DNPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 845969-OPT3002DNPR Features: Optical Sensor Package: Reel - TR Family Name: OPT3002 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.6050 Other Part Number: 296-47274-1, 296-47274-2, OPT3002DNPR-ND, 296-47274-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 845969-OPT3002DNPR Features: Optical Sensor Package: Reel - TR Family Name: OPT3002 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.6050 Other Part Number: 296-47274-1, 296-47274-2, OPT3002DNPR-ND, 296-47274-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - OPT3002DNPR - 845969-OPT3002DNPR - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - OPT3002DNPR
845969-OPT3002DNPR
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - OPT3002DNPR 845969-OPT3002DNPR
Manufacturer: Texas Instruments Win Source Part Number: 845969-OPT3002DNPR Features: Optical Sensor Package: Reel - TR Family Name: OPT3002 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.6050 Other Part Number: 296-47274-1, 296-47274-2, OPT3002DNPR-ND, 296-47274-6

Manufacturer: Texas Instruments
Win Source Part Number: 845969-OPT3002DNPR
Features: Optical Sensor
Package: Reel - TR
Family Name: OPT3002
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.6050
Other Part Number: 296-47274-1, 296-47274-2, OPT3002DNPR-ND, 296-47274-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 845969-OPT3002DNPR
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - OPT3002DNPR
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - Z3638-ND - DigiKey
Specs
Package / Mounting Module
Standards and Certifications RoHS
Input Voltage 4.5 to 5.5 volts
View Details
2 suppliers
Temperature & Humidity Sensor ICs - 2034688 - RS Components, Ltd.
Specs
Sensor Type Temperature
Package / Mounting Wlp
Standards and Certifications RoHS
View Details
LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor - LM20CIM7 - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.4 to 5.5 volts
Impedance 0.1600 kohms
View Details
4 suppliers