Texas Instruments Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - OPT101P-JG4 OPT101P-JG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 060942-OPT101P-JG4 Packaging: Tube/Rail Type: Ambient Mounting: SMD (SMT) Output Type: Voltage Wavelength: 650nm Proximity Detection: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOP Supply Voltage - Operating: 2.7 V to 36 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 060942-OPT101P-JG4 Packaging: Tube/Rail Type: Ambient Mounting: SMD (SMT) Output Type: Voltage Wavelength: 650nm Proximity Detection: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOP Supply Voltage - Operating: 2.7 V to 36 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - OPT101P-JG4 - 060942-OPT101P-JG4 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - OPT101P-JG4
060942-OPT101P-JG4
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - OPT101P-JG4 060942-OPT101P-JG4
Manufacturer: Texas Instruments Win Source Part Number: 060942-OPT101P-JG4 Packaging: Tube/Rail Type: Ambient Mounting: SMD (SMT) Output Type: Voltage Wavelength: 650nm Proximity Detection: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOP Supply Voltage - Operating: 2.7 V to 36 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 060942-OPT101P-JG4
Packaging: Tube/Rail
Type: Ambient
Mounting: SMD (SMT)
Output Type: Voltage
Wavelength: 650nm
Proximity Detection: No
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOP
Supply Voltage - Operating: 2.7 V to 36 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 060942-OPT101P-JG4
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - OPT101P-JG4
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Moisture Sensors, Humidity - HDC1008YPAR - 081137-HDC1008YPAR - Win Source Electronics
Specs
Sensor Type Humidity
Package / Mounting Surface Mount (SMD)
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
D6T MEMS Thermal Sensors - D6T-44L-06 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
2 suppliers
Analog and Digital Output - 2195-TS-3032-C7-TA-QADKR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - A1321LLHLT - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Input Voltage 4.5 to 5.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details