The OPA890 is a low-power, wideband, voltage-feedback operational amplifier with a disable function, designed for applications such as RGB line driving and ADC input buffering. It is available in an SO-8 package measuring 4.9 mm × 3.9 mm and a SOT23-6 package. The device operates from a single +3 V to +12 V supply or dual ±1.5 V to ±6 V supplies, with a quiescent current of 1.1 mA at +5 V. It provides a unity-gain bandwidth of 115 MHz, a slew rate of 500 V/μs, and an output voltage swing of ±4 V. The disable pin reduces supply current to less than 30 μA and places the output in a high-impedance state. The specified operating temperature range is -40°C to +85°C, and it meets ESD ratings of 2000 V HBM and 1500 V CDM.
Low Power, Wideband, Voltage Feedback Operational Amplifier with Disable 8-SOIC -40 to 85
Voltage Feedback Amplifier 1 Circuit 8-SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
Voltage Feedback Amplifier 1 Circuit 8-SOIC
Low Power, Wideband, Voltage Feedback Operational Amplifier with Disable 8-SOIC -40 to 85
High Speed Operational Amplifiers Low Pwr WB Vltg Feedback Op Amp
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA890IDG4 | OPA890IDG4-ND | OPA890IDG4 | OPA890IDG4 | OPA890IDG4 | 815-OPA890IDG4 | OPA890IDG4 |
| Product Name | OPA890 Low Power, Wideband, Voltage Feedback Operational Amplifier with Disable | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Low Power, Wideband, Voltage Feedback Operational Amplifier with Disable 8-SOIC -40 to 85 | High Speed Operational Amplifiers |
| Standards | RoHS | RoHS | RoHS | ||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||
| Supply Voltage (VS) | 3 to 12 volts | 3 volts | 5 volts | ||||
| VOS | 5 millivolts | 1 millivolts | 5 millivolts | ||||
| Quiescent Current (IQ) | 1200 microamps |