The VCA822 is a DC-coupled, wideband, voltage-controlled gain amplifier with a linear-in-V/V gain response and a gain adjust range exceeding 40 dB. It offers a 150-MHz small-signal bandwidth at a gain of +10 V/V and a slew rate of 1700 V/μs. The device provides a differential input to single-ended output with an output current capability of ±160 mA. Gain is externally set between +2 V/V and +100 V/V using external resistors, and the gain control voltage range is from -1 V to +1 V. The part is available in a 14-pin SOIC package with approximate dimensions of 8.65 mm × 3.91 mm. It operates from ±5 V supplies with an industrial temperature range of -40°C to +85°C. The VCA822IDG4 variant is part of this series and shares these specifications.
Wideband, >40dB Gain Adjust Range, Linear in V/V Variable Gain Amplifier 14-SOIC -40 to 85
Variable Gain Amplifier 1 Circuit 14-SOIC
Variable Gain Amplifier 1 Circuit 14-SOIC
IC VARIABLE GAIN 1 CIRC 14SOIC
Special Purpose Amplifiers WB >40dB Gain Adj Rng Lin V/V Var Gain
Wideband, >40dB Gain Adjust ange, Linear in V/V Variable Gain Amplifier 14-SOIC -40 to 85
IC VARIABLE GAIN 1 CIRC 14SOIC
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Video Amplifier Chips | Operational Amplifiers |
| Product Number | VCA822IDG4 | VCA822IDG4-ND | VCA822IDG4 | VCA822IDG4 | VCA822IDG4 | 815-VCA822IDG4 | VCA822IDG4 |
| Product Name | VCA822 Wideband, >40dB Gain Adjust Range, Linear in V/V Variable Gain Amplifier | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Special Purpose Amplifiers | Wideband, >40dB Gain Adjust ange, Linear in V/V Variable Gain Amplifier 14-SOIC -40 to 85 | Integrated Circuits (ICs) - Linear - Amplifiers |
| Device Type | Variable Gain Amplifiers | ||||||
| Standards and Certifications | RoHS | ||||||
| Package Type | SOIC,VSSOP | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; 14-SOIC (0.154\", 3.90mm Width) | SOIC; 14-SOIC (0.154, 3.90mm Width) | |||
| Source Current (IS) | 36 milliamps | 36 milliamps | 36 milliamps | 36 milliamps | |||
| Slew Rate | 1700 V/µs | 1700 V/µs | 0.0017 V/µs | 0.0017 V/µs |