Differential Output Transimpedance Amplifier 16-QFN -40 to 95
Operational Amplifier, 1 Func, 10000uV Offset-Max, BICMOS, PQCC16
IC OPAMP GP 1 CIRCUIT 16VQFN
Ultralow-Noise, Wideband, Pseudo-Differential Output Transimpedance Amplifier 16-VQFN -40 to 85 Product overview: OPA857IRGTT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, VQFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, VQFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA857IRGTT can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit 16-VQFN (3x3)
General Purpose Amplifier 1 Circuit 16-VQFN (3x3)
General Purpose Amplifier 1 Circuit 16-VQFN (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 1233989-OPA857IRGTT
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
IC OPAMP GP 1 CIRCUIT 16VQFN
General Purpose Amplifier 1 Circuit 16-VQFN (3x3)
IC OPAMP GP 1 CIRCUIT 16VQFN
TRANSIMPEDANCE AMP, 130MHZ, QFN-16; Supply Voltage:3.6V; Gain Bandwidth:130MHz; Input Current Min:-; Input Current Max:23.4mA; Differential Output Voltage:-; Amplifier Case Style:QFN; No. of Pins:16Pins; Output Resistance:500ohm; RoHS Compliant: Yes
Transimpedance Amplifiers Diff Output Transimpedance Amp
| Texas Instruments | Rochester Electronics | ODG (Origin Data Global) | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transimpedance Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | OPA857IRGTT | OPA857IRGTT | OPA857IRGTT | 2675712 | 687-OPA857IRGTT | 296-37283-2-ND | 1233989-OPA857IRGTT | OPA857IRGTT | OPA857IRGTT | OPA857IRGTT | 26AJ7860 | OPA857IRGTT |
| Product Name | OPA857 Differential Output Transimpedance Amplifier | Instrumentation, OP Amps, Buffer Amps | Op Amps | Low-Power VQFN Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA857IRGTT | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Transimpedance Amp, 130Mhz, Qfn-16; Supply Voltage Texas Instruments | Transimpedance Amplifiers | |
| Standards and Certifications | RoHS | RoHS | ||||||||||
| Supply Voltage (VS) | 2.6 to 3.6 volts | 2.6 volts | 2.6 to 3.6 volts | 2.6 volts | ||||||||
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||||||
| Package Type | QFN | VQFN16 | Surface Mount | VQFN | Cut Tape | 16-VFQFN Exposed Pad | Surface Mount | 16-VFQFN Exposed Pad | ||||
| Standards | RoHS | RoHS | RoHS | RoHS |