Texas Instruments OPA564-Q1 Automotive Catalog 1.5A, 24V, 17MHz, Power Operational Amplifier OPA564AQDWPRQ1

Description
Automotive Catalog 1.5A, 24V, 17MHz, Power Operational Amplifier 20-SO PowerPAD -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog 1.5A, 24V, 17MHz, Power Operational Amplifier 20-SO PowerPAD -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA564-Q1 Automotive Catalog 1.5A, 24V, 17MHz, Power Operational Amplifier - OPA564AQDWPRQ1 - Texas Instruments
Dallas, TX, United States
OPA564-Q1 Automotive Catalog 1.5A, 24V, 17MHz, Power Operational Amplifier
OPA564AQDWPRQ1
OPA564-Q1 Automotive Catalog 1.5A, 24V, 17MHz, Power Operational Amplifier OPA564AQDWPRQ1
Automotive Catalog 1.5A, 24V, 17MHz, Power Operational Amplifier 20-SO PowerPAD -40 to 125

Automotive Catalog 1.5A, 24V, 17MHz, Power Operational Amplifier 20-SO PowerPAD -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA564AQDWPRQ1 - 929672-OPA564AQDWPRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA564AQDWPRQ1
929672-OPA564AQDWPRQ1
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA564AQDWPRQ1 929672-OPA564AQDWPRQ1
Manufacturer: Texas Instruments Win Source Part Number: 929672-OPA564AQDWPRQ 1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Amplifier Circuit - 20-HSOIC Package: 20-SOIC (0.295", 7.50mm Width) Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: OPA564 Categories: Integrated Circuits (ICs) Case / Package: 20-HSOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-29038-2, 296-29038-1, -OPA564AQDWPRQ1-NDR, 296-29038-6, -296-29038-1-ND

Manufacturer: Texas Instruments
Win Source Part Number: 929672-OPA564AQDWPRQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Amplifier Circuit - 20-HSOIC
Package: 20-SOIC (0.295", 7.50mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: OPA564
Categories: Integrated Circuits (ICs)
Case / Package: 20-HSOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-29038-2, 296-29038-1, -OPA564AQDWPRQ1-NDR, 296-29038-6, -296-29038-1-ND

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-29038-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-29038-6-ND
Instrumentation, Op Amps, Buffer Amps 296-29038-6-ND
General Purpose Amplifier 1 Circuit 20-HSOIC

General Purpose Amplifier 1 Circuit 20-HSOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-29038-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-29038-1-ND
Instrumentation, Op Amps, Buffer Amps 296-29038-1-ND
General Purpose Amplifier 1 Circuit 20-HSOIC

General Purpose Amplifier 1 Circuit 20-HSOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-29038-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-29038-2-ND
Instrumentation, Op Amps, Buffer Amps 296-29038-2-ND
General Purpose Amplifier 1 Circuit 20-HSOIC

General Purpose Amplifier 1 Circuit 20-HSOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA564AQDWPRQ1 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA564AQDWPRQ1
Instrumentation, OP Amps, Buffer Amps OPA564AQDWPRQ1
IC OPAMP GP 1 CIRCUIT 20HSOIC

IC OPAMP GP 1 CIRCUIT 20HSOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA564AQDWPRQ1
Operational Amplifiers - Op Amps OPA564AQDWPRQ1
Operational Amplifiers - Op Amps AC 1.5A,24V,17MHz Pwr Op Amp

Operational Amplifiers - Op Amps AC 1.5A,24V,17MHz Pwr Op Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA564AQDWPRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA564AQDWPRQ1
Instrumentation, OP Amps, Buffer Amps OPA564AQDWPRQ1
General Purpose Amplifier 1 Circuit 20-HSOIC

General Purpose Amplifier 1 Circuit 20-HSOIC

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - OPA564AQDWPRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA564AQDWPRQ1
Integrated Circuits (ICs) - Linear - Amplifiers OPA564AQDWPRQ1
IC OPAMP GP 1 CIRCUIT 20HSOIC

IC OPAMP GP 1 CIRCUIT 20HSOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA564AQDWPRQ1 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA564AQDWPRQ1
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA564AQDWPRQ1
IC OPAMP GP 1 CIRCUIT 20HSOIC

IC OPAMP GP 1 CIRCUIT 20HSOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Power Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA564AQDWPRQ1 929672-OPA564AQDWPRQ1 296-29038-6-ND OPA564AQDWPRQ1 OPA564AQDWPRQ1 OPA564AQDWPRQ1 OPA564AQDWPRQ1 OPA564AQDWPRQ1
Product Name OPA564-Q1 Automotive Catalog 1.5A, 24V, 17MHz, Power Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA564AQDWPRQ1 Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS
Output Current (Iout) 1.5 amps
Supply Voltage (VS) 7 to 24 volts 7 volts 7 volts
GBW 17 MHz 17 MHz 17 MHz
Slew Rate 20 V/µs 40 V/µs 40 V/µs 40 V/µs 4.00E-5 V/µs
Unlock Full Specs
to access all available technical data