High-Voltage, High-Current Operational Amplifier 5-DDPAK/TO-263
Power Amplifier 1 Circuit DDPAK/TO-263-5
Power Amplifier 1 Circuit DDPAK/TO-263-5
Power Amplifier 1 Circuit DDPAK/TO-263-5
High-Current Op Amp, 4A, 1.4MHz BW, FET, TO-263 Product overview: OPA544FKTTT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 1.4MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4A, 1.4MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA544FKTTT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 082031-OPA544FKTTT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Power
Slew Rate: 8 V/μs
Current - Input Bias: 15pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: DDPAK/TO-263-5
Supply Voltage - Operating: 20 V to 70 V, ±10 V to 35 V
Operating Supply Current: 12mA
Channel Output Current: 4A
Gain Bandwidth Product (GBP): 1.4MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Operational Amplifier, 1 Func, 5000uV Offset-Max, PSSO5
Operational Amplifier, 1 Func, 5000uV Offset-Max, PSSO5
IC POWER 1 CIRCUIT DDPAK/TO263-5
IC POWER 1 CIRCUIT DDPAK/TO263-5
OP-AMP, 1.4MHZ, 8V/US, TO-263-5; No. of Amplifiers:1 Amplifier; Bandwidth:1.4MHz; Slew Rate:8V/µs; Supply Voltage Range:20V to 70V; Amplifier Case Style:TO-263; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC POWER 1 CIRCUIT DDPAK/TO263-5
Operational Amplifiers - Op Amps Hi-Vltg Hi-Current Op Amp
Power Amplifier 1 Circuit DDPAK/TO-263-5
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Power Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA544FKTTT | 296-15905-6-ND | 687-OPA544FKTTT | 082031-OPA544FKTTT | OPA544FKTTT | OPA544FKTTT | OPA544FKTTT | 52AH7372 | OPA544FKTTT | OPA544FKTTT | OPA544FKTTT |
| Product Name | OPA544 High-Voltage, High-Current Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | 4A 1.4MHz Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA544FKTTT | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Op-Amp, 1.4Mhz, 8V/us, To-263-5; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | |
| Supply Voltage (VS) | 20 to 70 volts | 35 volts | 20 to 70 volts | 20 volts | |||||||
| VOS | 5 millivolts | 1 millivolts | 1 millivolts | 1 millivolts | |||||||
| Quiescent Current (IQ) | 15000 microamps | ||||||||||
| CMRR | 90 dB | ||||||||||
| GBW | 1.4 MHz | 1.4 MHz | 1.4 MHz | 1.4 MHz |